CAP FILM 1UF 5% 100VDC 2824 Product overview: CB052E0105JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052E0105JBC can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 865857-CB052E0105JBC
Series: CB
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Package: 2824 (7260 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 478-4539-2, 478-4539-1, 478-4539-6
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITOR PEN FILM 1UF, 100V, 5%, 2824; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
CAPACITOR PEN FILM 1UF, 100V, 5%, 2824, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes
CAP FILM 1UF 5% 100VDC 2824
CAP FILM 1UF 5% 100VDC 2824
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB052E0105JBC | 865857-CB052E0105JBC | 478-4539-2-ND | 478-4539-6-ND | CB052E0105JBC | 09R3334 | 27X7660 | CB052E0105JBC | CB052E0105JBC |
| Product Name | 1UF Capacitor | Film Capacitors - CB052E0105JBC | Film Capacitors | Film Capacitors | Film Capacitor | Capacitor Pen Film 1Uf, 100V, 5%, 2824; Dielectric Type Kyocera Avx | Capacitor Pen Film 1Uf, 100V, 5%, 2824, Full Reel; Dielectric Type Kyocera Avx | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||||
| RoHS Compliant | Yes | Yes | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |