Kyocera Corporation Tantalum Capacitors F750J477MDC

Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8081-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8081-2-ND
Tantalum Capacitors 478-8081-2-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8081-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8081-6-ND
Tantalum Capacitors 478-8081-6-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8081-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8081-1-ND
Tantalum Capacitors 478-8081-1-ND
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Singapore, Singapore
470UF 6.3V Capacitor
59-F750J477MDC
470UF 6.3V Capacitor 59-F750J477MDC
CAP TANT 470UF 20% 6.3V 2917 Product overview: F750J477MDC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J477MDC can be used for catalog matching and distributor lookup.

CAP TANT 470UF 20% 6.3V 2917 Product overview: F750J477MDC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J477MDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4024
Capacitor Tant, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4024
CAPACITOR TANT, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F750J477MDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F750J477MDC
Capacitors - Tantalum Capacitors F750J477MDC
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - F750J477MDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J477MDC
Tantalum Capacitors F750J477MDC
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8081-2-ND 478-8081-6-ND 59-F750J477MDC 58R4024 F750J477MDC F750J477MDC
Product Name Tantalum Capacitors Tantalum Capacitors 470UF 6.3V Capacitor Capacitor Tant, 470Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers