Kyocera Corporation Tantalum Capacitors F720G107MRC

Description
100µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F720G107MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F720G107MRCAVX-ND
Tantalum Capacitors F720G107MRCAVX-ND
100µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm

100µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R3998 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R3998
Capacitor Tant, 100Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R3998
CAPACITOR TANT, 100UF, 4V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 4V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F720G107MRC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F720G107MRC
Capacitors - Tantalum Capacitors F720G107MRC
CAP TANT 100UF 20% 4V 2824

CAP TANT 100UF 20% 4V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F720G107MRC
Tantalum Capacitors F720G107MRC
CAP TANT 100UF 20% 4V 2824

CAP TANT 100UF 20% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F720G107MRCAVX-ND 58R3998 F720G107MRC F720G107MRC
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers