150µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
CAPACITOR TANT, 150UF, 4V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:463mA RoHS Compliant: Yes
CAP TANT 150UF 20% 4V 2824
CAP TANT 150UF 20% 4V 2824
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F720G157MRCAVX-ND | 58R3999 | F720G157MRC | F720G157MRC |
| Product Name | Tantalum Capacitors | Capacitor Tant, 150Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |