Kyocera Corporation Tantalum - Polymer Capacitors F380J226MSA

Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9526-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9526-2-ND
Tantalum - Polymer Capacitors 478-9526-2-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9526-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9526-1-ND
Tantalum - Polymer Capacitors 478-9526-1-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9526-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9526-6-ND
Tantalum - Polymer Capacitors 478-9526-6-ND
22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - F380J226MSA - 774346-F380J226MSA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - F380J226MSA
774346-F380J226MSA
Tantalum - Polymer Capacitors - F380J226MSA 774346-F380J226MSA
Manufacturer: AVX Corporation Win Source Part Number: 774346-F380J226MSA Series: F38 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 0805 Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 200 mOhm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: S Family Name: F38 Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Maximum): 0.035" (0.90mm) Voltage Rating DC: 6.3V Introduction Date: February 06, 2013 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 774346-F380J226MSA
Series: F38
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S
Family Name: F38
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.035" (0.90mm)
Voltage Rating DC: 6.3V
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
70-F380J226MSA
22UF 6.3V Capacitor 70-F380J226MSA
CAP TANT POLY 22UF 6.3V 0805 Product overview: F380J226MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J226MSA can be used for catalog matching and distributor lookup.

CAP TANT POLY 22UF 6.3V 0805 Product overview: F380J226MSA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J226MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx - 28Y7633 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx
28Y7633
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx 28Y7633
CAPACITOR, TAN, POLYMER, 22UF, 6.3V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 22UF, 6.3V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx - 58R3996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx
58R3996
Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx 58R3996
CAPACITOR, TAN, POLYMER, 22UF, 6.3V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAPACITOR, TAN, POLYMER, 22UF, 6.3V, 0805; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9526-2-ND 478-9526-6-ND 774346-F380J226MSA 70-F380J226MSA 28Y7633
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors - F380J226MSA 22UF 6.3V Capacitor Capacitor, Tan, Polymer, 22Uf, 6.3V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS825K075P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details