0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.47UF 5% 63VDC 2220
FILM CAPACITOR, 0.47UF, 63V, 2220; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2220 [5650 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:Wraparound
Film Capacitor, CB Series, 0.47 F, 5%, PEN (Polyethylene Naphthalate), 63 V, 2220 [5650 Metric] RoHS Compliant: Yes
CAP FILM 0.47UF 5% 63VDC 2220
| DigiKey | DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11452-2-ND | 478-11452-6-ND | CB047D0474JBC | CB047D0474JBC | 15P1274 | 25R3020 | CB047D0474JBC |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitor, 0.47Uf, 63V, 2220; Dielectric Type Kyocera Avx | Film Capacitor, Cb Series, 0.47 F, 5%, Pen (Polyethylene Naphthalate), 63 V, 2220 [5650 Metric] Rohs Compliant Kyocera Avx | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Wraparound | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |