Manufacturer: AVX Corporation
Win Source Part Number: 915010-CCR06CG103JRV
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8532.24.0060
Cap Ceramic 0.01uF 50V C0G 5% Radial 5.08mm (0.01%FR) 125°C Bag Product overview: CCR06CG103JRV from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CCR06CG103JRV can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915010-CCR06CG103JRV | 60-CCR06CG103JRV | 66-CCR06CG103JRV | 48J9010 |
| Product Name | Ceramic Capacitors - CCR06CG103JRV | 0.01uF 50V Capacitor | CAP CER RADIAL | Capacitor,ceramic,10000Pf,50Vdc,5-% Tol,5+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | C0G | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | ||
| Packing Method | Bag | Bulk; Bulk |