Kyocera Corporation Tantalum Capacitors F751A227MCC

Description
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F751A227MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F751A227MCCAVX-ND
Tantalum Capacitors F751A227MCCAVX-ND
220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm

220µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 10V 0.2 Ohm Capacitor
59-F751A227MCC
SMD 220uF 10V 0.2 Ohm Capacitor 59-F751A227MCC
Cap Tant Solid 220uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751A227MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A227MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.2 Ohm 125°C Product overview: F751A227MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A227MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F751A227MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751A227MCC
Tantalum Capacitors F751A227MCC
CAP TANT 220UF 20% 10V 2812

CAP TANT 220UF 20% 10V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F751A227MCCAVX-ND 59-F751A227MCC F751A227MCC
Product Name Tantalum Capacitors SMD 220uF 10V 0.2 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers