KYOCERA AVX Components Corporation 047UF 100V Capacitor CF032E0473JBA

Description
Cap SMT Film .047UF 100V 5% 1812 T/r Product overview: CF032E0473JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 047UF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CF032E0473JBA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap SMT Film .047UF 100V 5% 1812 T/r Product overview: CF032E0473JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 047UF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CF032E0473JBA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
047UF 100V Capacitor
62-CF032E0473JBA
047UF 100V Capacitor 62-CF032E0473JBA
Cap SMT Film .047UF 100V 5% 1812 T/r Product overview: CF032E0473JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 047UF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CF032E0473JBA can be used for catalog matching and distributor lookup.

Cap SMT Film .047UF 100V 5% 1812 T/r Product overview: CF032E0473JBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 047UF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CF032E0473JBA can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - CF032E0473JBA - 1051819-CF032E0473JBA - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - CF032E0473JBA
1051819-CF032E0473JBA
Film Capacitors - CF032E0473JBA 1051819-CF032E0473JBA
Manufacturer: AVX Corp/Kyocera Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051819-CF032E0473JB A Termination: SMD/SMT Voltage Rating: 100 V Length: 4.4958 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Height: 2 mm Number of Pins: 1812 Width: 3.2004 mm Categories: Film Capacitors Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V Dielectric: PET

Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051819-CF032E0473JBA
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 4.4958 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 5 %
Height: 2 mm
Number of Pins: 1812
Width: 3.2004 mm
Categories: Film Capacitors
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
Dielectric: PET

Buy Now
Film Capacitor - CF032E0473JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CF032E0473JBA
Film Capacitor CF032E0473JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 62-CF032E0473JBA 1051819-CF032E0473JBA CF032E0473JBA
Product Name 047UF 100V Capacitor Film Capacitors - CF032E0473JBA Film Capacitor
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details