Kyocera Corporation 100UF 10V Capacitor F721A107MRC

Description
CAP TANT 100UF 20% 10V 2824 Product overview: F721A107MRC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A107MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 100UF 20% 10V 2824 Product overview: F721A107MRC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A107MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 10V Capacitor
59-F721A107MRC
100UF 10V Capacitor 59-F721A107MRC
CAP TANT 100UF 20% 10V 2824 Product overview: F721A107MRC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A107MRC can be used for catalog matching and distributor lookup.

CAP TANT 100UF 20% 10V 2824 Product overview: F721A107MRC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A107MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F721A107MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F721A107MRCAVX-ND
Tantalum Capacitors F721A107MRCAVX-ND
100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 700mOhm

100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 700mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4007
Capacitor Tant, 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4007
CAPACITOR TANT, 100UF, 10V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:463mARoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:463mARoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F721A107MRC
Tantalum Capacitors F721A107MRC
CAP TANT 100UF 20% 10V 2824

CAP TANT 100UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-F721A107MRC F721A107MRCAVX-ND 58R4007 F721A107MRC
Product Name 100UF 10V Capacitor Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers