Kyocera Corporation SMD 10uF 6.3V 4 Ohm Capacitor F920J106MAA

Description
Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: F920J106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: F920J106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V 4 Ohm Capacitor
59-F920J106MAA
SMD 10uF 6.3V 4 Ohm Capacitor 59-F920J106MAA
Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: F920J106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V A CASE 20% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: F920J106MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F920J106MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920J106MAAAVX-ND
Tantalum Capacitors F920J106MAAAVX-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8668
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8668
Capacitor,10uF,6.3VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F920J106MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920J106MAA
Tantalum Capacitors F920J106MAA
CAP TANT 10UF 20% 6.3V 1206

CAP TANT 10UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F920J106MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920J106MAA
Capacitors - Tantalum Capacitors F920J106MAA
CAP TANT 10UF 20% 6.3V 1206

CAP TANT 10UF 20% 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F920J106MAA F920J106MAAAVX-ND 49H8668 F920J106MAA F920J106MAA
Product Name SMD 10uF 6.3V 4 Ohm Capacitor Tantalum Capacitors Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers