CAP FILM Product overview: CB052D0155JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052D0155JBC can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 722915-CB052D0155JBC
Family Name: CB
Manufacturer Homepage: www.avx.com
Reference case: 10.5X7.6X6.1
Reference Date Code: 2013
Alternative Parts (Cross-Reference): CB052D0155J--;
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB052D0155JBC | 478-CB052D0155JBCTR-ND | 722915-CB052D0155JBC | CB052D0155JBC | CB052D0155JBC |
| Product Name | Capacitor | Film Capacitors | Film Capacitors - CB052D0155JBC | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Capacitance Range | 1.5 microF | 1.5 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |