Kyocera Corporation 10UF 10V Capacitor F381A106MMA

Description
CAP TANT POLY 10UF 10V 0603 Product overview: F381A106MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A106MMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT POLY 10UF 10V 0603 Product overview: F381A106MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A106MMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
70-F381A106MMA
10UF 10V Capacitor 70-F381A106MMA
CAP TANT POLY 10UF 10V 0603 Product overview: F381A106MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A106MMA can be used for catalog matching and distributor lookup.

CAP TANT POLY 10UF 10V 0603 Product overview: F381A106MMA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A106MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - F381A106MMA - 1037398-F381A106MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - F381A106MMA
1037398-F381A106MMA
Tantalum - Polymer Capacitors - F381A106MMA 1037398-F381A106MMA
Manufacturer: AVX Corporation Win Source Part Number: 1037398-F381A106MMA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M ESR: 500 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1037398-F381A106MMA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: M
ESR: 500 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Wireless, Portable Devices

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9527-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9527-2-ND
Tantalum - Polymer Capacitors 478-9527-2-ND
10µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx - 52X6035 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx
52X6035
Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx 52X6035
Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 ohm, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 ohm, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx - 28Y7641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx
28Y7641
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx 28Y7641
CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:M; ESR:0.5ohm; Product Length:1.6mm; Product Width:0.85mm; Product Height:0.8mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx - 54X5189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx
54X5189
Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx 54X5189
CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, TAN, POLYMER, 10UF, 10V, 0603; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608 Metric]; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx - 08AC2674 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx
08AC2674
Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx 08AC2674
CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:F38 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:M; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

CAP, 10µF, 10V, 20%; Capacitance:10µF; Voltage Rating:10V; Product Range:F38 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:M; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; Automotive RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - F381A106MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F381A106MMA
Capacitors - Tantalum - Polymer Capacitors F381A106MMA
CAP TANT POLY 10UF 10V 0603

CAP TANT POLY 10UF 10V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-F381A106MMA 1037398-F381A106MMA 478-9527-2-ND 52X6035 28Y7641 54X5189 08AC2674 F381A106MMA
Product Name 10UF 10V Capacitor Tantalum - Polymer Capacitors - F381A106MMA Tantalum - Polymer Capacitors Surface Mount Tantalum Capacitor, F38 Series, 10 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx Cap, Tan, Polymer, 10Uf, 10V, 0603; Capacitance Kyocera Avx Cap, 10Μf, 10V, 20%; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details