Kyocera Corporation SMD 1000uF 10V 0.14 Ohm Capacitor F721A108MMCAQ2

Description
Cap Tant Solid 1000uF 10V M CASE 20%( 7.2 X 6 X 2mm) Pad SMD 7260-20 0.14 Ohm 125°C T/R Product overview: F721A108MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A108MMCAQ2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 1000uF 10V M CASE 20%( 7.2 X 6 X 2mm) Pad SMD 7260-20 0.14 Ohm 125°C T/R Product overview: F721A108MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A108MMCAQ2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F721A108MMCAQ2 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1000OºF and a rated voltage of 10V. It is designed with a low profile and conforms to RoHS3 directives, making it suitable for environmentally conscious applications. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Capacitance tolerance is ±20% at 120Hz, and the device exhibits a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is surge current tested and is suitable for applications in smartphones, mobile phones, wireless modules, and hearing aids. The part is packaged for surface mount technology, ensuring compatibility with modern assembly processes. Engineers should consider this capacitor for projects requiring high capacitance in compact designs, particularly in consumer electronics.

Datasheet Summary
Powered by GS/AI

The F721A108MMCAQ2 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1000OºF and a rated voltage of 10V. It is designed with a low profile and conforms to RoHS3 directives, making it suitable for environmentally conscious applications. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Capacitance tolerance is ±20% at 120Hz, and the device exhibits a maximum leakage current of 0.01CV or 0.5OºA at 20°C, increasing to 0.1CV or 5OºA at 85°C. The capacitor is surge current tested and is suitable for applications in smartphones, mobile phones, wireless modules, and hearing aids. The part is packaged for surface mount technology, ensuring compatibility with modern assembly processes. Engineers should consider this capacitor for projects requiring high capacitance in compact designs, particularly in consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 10V 0.14 Ohm Capacitor
59-F721A108MMCAQ2
SMD 1000uF 10V 0.14 Ohm Capacitor 59-F721A108MMCAQ2
Cap Tant Solid 1000uF 10V M CASE 20%( 7.2 X 6 X 2mm) Pad SMD 7260-20 0.14 Ohm 125°C T/R Product overview: F721A108MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A108MMCAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 10V M CASE 20%( 7.2 X 6 X 2mm) Pad SMD 7260-20 0.14 Ohm 125°C T/R Product overview: F721A108MMCAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A108MMCAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11457-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11457-6-ND
Tantalum Capacitors 478-11457-6-ND
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11457-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11457-1-ND
Tantalum Capacitors 478-11457-1-ND
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11457-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11457-2-ND
Tantalum Capacitors 478-11457-2-ND
1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

1000µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F721A108MMCAQ2 - 745718-F721A108MMCAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F721A108MMCAQ2
745718-F721A108MMCAQ2
Tantalum Capacitors - F721A108MMCAQ2 745718-F721A108MMCAQ2
Manufacturer: AVX Corporation Win Source Part Number: 745718-F721A108MMCAQ 2 Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 745718-F721A108MMCAQ2
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - Tantalum Capacitors - F721A108MMCAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F721A108MMCAQ2
Capacitors - Tantalum Capacitors F721A108MMCAQ2
CAP TANT 1000UF 20% 10V 2824

CAP TANT 1000UF 20% 10V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F721A108MMCAQ2
Tantalum Capacitors F721A108MMCAQ2
CAP TANT 1000UF 20% 10V 2824

CAP TANT 1000UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F721A108MMCAQ2 478-11457-6-ND 478-11457-1-ND 745718-F721A108MMCAQ2 F721A108MMCAQ2 F721A108MMCAQ2
Product Name SMD 1000uF 10V 0.14 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F721A108MMCAQ2 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details