AVX Corporation Tantalum Capacitors - F921A106MPA F921A106MPA

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037477-F921A106MPA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: P ESR: 6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037477-F921A106MPA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: P ESR: 6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921A106MPA - 1037477-F921A106MPA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F921A106MPA
1037477-F921A106MPA
Tantalum Capacitors - F921A106MPA 1037477-F921A106MPA
Manufacturer: AVX Corporation Win Source Part Number: 1037477-F921A106MPA Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±20% Manufacturer Size Code: P ESR: 6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037477-F921A106MPA
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±20%
Manufacturer Size Code: P
ESR: 6 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V 6 Ohm Capacitor
59-F921A106MPA
SMD 10uF 10V 6 Ohm Capacitor 59-F921A106MPA
Cap Tant Solid 10uF 10V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F921A106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A106MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V P CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F921A106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921A106MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11412-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11412-1-ND
Tantalum Capacitors 478-11412-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11412-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11412-2-ND
Tantalum Capacitors 478-11412-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11412-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11412-6-ND
Tantalum Capacitors 478-11412-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5147
Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5147
Capacitor,10uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
F921A106MPA
Capacitors >> Tantalum Capacitors F921A106MPA
10uF 10V 6Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

10uF 10V 6Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - F921A106MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A106MPA
Tantalum Capacitors F921A106MPA
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Tantalum Capacitors - F921A106MPA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F921A106MPA
Tantalum Capacitors F921A106MPA
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037477-F921A106MPA 59-F921A106MPA 478-11412-1-ND 478-11412-6-ND 54K5147 F921A106MPA F921A106MPA F921A106MPA
Product Name Tantalum Capacitors - F921A106MPA SMD 10uF 10V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details