Manufacturer: AVX Corporation
Win Source Part Number: 774348-F380J476MSA
Series: F38
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: S
Family Name: F38
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 6.3V
Introduction Date: February 06, 2013
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Cap Tant Polymer 47uF 6.3VDC S CASE 20%( 2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.2 Ohm 105°C T/R Product overview: F380J476MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J476MSA can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 200mOhm @ 100kHz
TANTALUM CAPACITOR, 47UF, 20%, 6.3V, 0805, FULL REEL; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:S; ESR:0.2ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, F38 Series, 47 F, 0805 [2012 Metric], 0.2 ohm, 6.3 V RoHS Compliant: Yes
CAP TANT POLY 47UF 6.3V 0805
CAP TANT POLY 47UF 6.3V 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 774348-F380J476MSA | 70-F380J476MSA | 478-8724-2-ND | 04X6288 | 52X6034 | F380J476MSA | F380J476MSA |
| Product Name | Tantalum - Polymer Capacitors - F380J476MSA | SMD 47uF 0.2 Ohm Capacitor | Tantalum - Polymer Capacitors | Tantalum Capacitor, 47Uf, 20%, 6.3V, 0805, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, F38 Series, 47 F, 0805 [2012 Metric], 0.2 Ohm, 6.3 V Rohs Compliant Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |