Kyocera Corporation Tantalum Capacitors F911E226MNC

Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8107-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8107-2-ND
Tantalum Capacitors 478-8107-2-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8107-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8107-1-ND
Tantalum Capacitors 478-8107-1-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8107-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8107-6-ND
Tantalum Capacitors 478-8107-6-ND
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V 0.2 Ohm Capacitor
59-F911E226MNC
SMD 22uF 25V 0.2 Ohm Capacitor 59-F911E226MNC
Cap Tant Solid 22uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.2 Ohm 125°C T/R Product overview: F911E226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911E226MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.2 Ohm 125°C T/R Product overview: F911E226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911E226MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911E226MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911E226MNC
Capacitors - Tantalum Capacitors F911E226MNC
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - F911E226MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911E226MNC
Tantalum Capacitors F911E226MNC
CAP TANT 22UF 20% 25V 2917

CAP TANT 22UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8107-2-ND 478-8107-6-ND 59-F911E226MNC F911E226MNC F911E226MNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 25V 0.2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers