10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Cap Tant Solid 10uF 35V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.3 Ohm 125°C T/R Product overview: F911V106MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911V106MNC can be used for catalog matching and distributor lookup.
CAP TANT 10UF 20% 35V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8109-1-ND | 478-8109-6-ND | 59-F911V106MNC | F911V106MNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 35V 0.3 Ohm Capacitor | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |