AVX Corporation Tantalum Capacitors F910G227MCC

Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F910G227MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F910G227MCCAVX-ND
Tantalum Capacitors F910G227MCCAVX-ND
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm

220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - F910G227MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910G227MCC
Tantalum Capacitors F910G227MCC
CAP TANT 220UF 20% 4V 2312

CAP TANT 220UF 20% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number F910G227MCCAVX-ND F910G227MCC
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Tantalum Capacitors - TDC476K035WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers