Kyocera Corporation Tantalum Capacitors F750J687KDC

Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8082-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8082-2-ND
Tantalum Capacitors 478-8082-2-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8082-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8082-1-ND
Tantalum Capacitors 478-8082-1-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8082-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8082-6-ND
Tantalum Capacitors 478-8082-6-ND
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 6.3V 0.12 Ohm Capacitor
59-F750J687KDC
SMD 680uF 6.3V 0.12 Ohm Capacitor 59-F750J687KDC
Cap Tant Solid 680uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750J687KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J687KDC can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 6.3V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750J687KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J687KDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750J687KDC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750J687KDC
Capacitors - Tantalum Capacitors F750J687KDC
CAP TANT 680UF 10% 6.3V 2917

CAP TANT 680UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - F750J687KDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J687KDC
Tantalum Capacitors F750J687KDC
CAP TANT 680UF 10% 6.3V 2917

CAP TANT 680UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8082-2-ND 478-8082-6-ND 59-F750J687KDC F750J687KDC F750J687KDC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 680uF 6.3V 0.12 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers