Kyocera Corporation Tantalum Capacitors F750J337MCC

Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F750J337MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F750J337MCCAVX-ND
Tantalum Capacitors F750J337MCCAVX-ND
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 150mOhm

Buy Now Datasheet
Capacitor Tant, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4022
Capacitor Tant, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4022
CAPACITOR TANT, 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F750J337MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750J337MCC
Tantalum Capacitors F750J337MCC
CAP TANT 330UF 20% 6.3V 2812

CAP TANT 330UF 20% 6.3V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F750J337MCCAVX-ND 58R4022 F750J337MCC
Product Name Tantalum Capacitors Capacitor Tant, 330Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers