Kyocera Corporation Tantalum Capacitors F721A477MMC

Description
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8070-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8070-1-ND
Tantalum Capacitors 478-8070-1-ND
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8070-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8070-2-ND
Tantalum Capacitors 478-8070-2-ND
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8070-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8070-6-ND
Tantalum Capacitors 478-8070-6-ND
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V 0.14 Ohm Capacitor
59-F721A477MMC
SMD 470uF 10V 0.14 Ohm Capacitor 59-F721A477MMC
Cap Tant Solid 470uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A477MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A477MMC can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F721A477MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F721A477MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
F721A477MMC
Tantalum Capacitors F721A477MMC
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F721A477MMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F721A477MMC
Capacitors - Tantalum Capacitors F721A477MMC
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8070-1-ND 478-8070-6-ND 59-F721A477MMC F721A477MMC F721A477MMC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V 0.14 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details