Kyocera Corporation Tantalum - Polymer Capacitors F381A475MMA

Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-8726-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8726-6-ND
Tantalum - Polymer Capacitors 478-8726-6-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8726-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8726-1-ND
Tantalum - Polymer Capacitors 478-8726-1-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-8726-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-8726-2-ND
Tantalum - Polymer Capacitors 478-8726-2-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0603 (1608 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 0.5 Ohm Capacitor
70-F381A475MMA
SMD 4.7uF 0.5 Ohm Capacitor 70-F381A475MMA
Cap Tant Polymer 4.7uF 10VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 0.5 Ohm 105°C T/R Product overview: F381A475MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 0.5 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A475MMA can be used for catalog matching and distributor lookup.

Cap Tant Polymer 4.7uF 10VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 0.5 Ohm 105°C T/R Product overview: F381A475MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 0.5 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F381A475MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1013888-F381A475MMA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1013888-F381A475MMA
Capacitors - Tantalum - Polymer Capacitors 1013888-F381A475MMA
Win Source Part Number: 1013888-F381A475MMA Category: Capacitors>Tantalum - Polymer Capacitors Series: F38 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-8726-6,478-8726- 2,478-8726-1

Win Source Part Number: 1013888-F381A475MMA
Category: Capacitors>Tantalum - Polymer Capacitors
Series: F38
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: M
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-8726-6,478-8726-2,478-8726-1

Buy Now Datasheet
Tantalum - Polymer Capacitors - F381A475MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
F381A475MMA
Tantalum - Polymer Capacitors F381A475MMA
CAP TANT POLY 4.7UF 10V 0603

CAP TANT POLY 4.7UF 10V 0603

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F381A475MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F381A475MMA
Capacitors - Tantalum - Polymer Capacitors F381A475MMA
CAP TANT POLY 4.7UF 10V 0603

CAP TANT POLY 4.7UF 10V 0603

Supplier's Site
Tantalum Capacitor, 4.7Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx - 04X6292 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx
04X6292
Tantalum Capacitor, 4.7Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx 04X6292
TANTALUM CAPACITOR, 4.7UF, 20%, 10V, 0603, FULL REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20%, 10V, 0603, FULL REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:M; ESR:0.5ohm; Capacitor Case / Package:0603 [1608-09 Metric]; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx - 52X6037 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx
52X6037
Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx 52X6037
Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 ohm, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 ohm, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8726-6-ND 478-8726-1-ND 70-F381A475MMA 1013888-F381A475MMA F381A475MMA F381A475MMA 04X6292 52X6037
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 4.7uF 0.5 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 4.7Uf, 20%, 10V, 0603, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, F38 Series, 4.7 F, 0603 [1608 Metric], 0.5 Ohm, 10 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers