Kyocera Corporation Tantalum Capacitors F910G477MNC

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F910G477MNCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F910G477MNCAVX-ND
Tantalum Capacitors F910G477MNCAVX-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F910G477MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F910G477MNC
Capacitors - Tantalum Capacitors F910G477MNC
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - F910G477MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910G477MNC
Tantalum Capacitors F910G477MNC
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F910G477MNCAVX-ND F910G477MNC F910G477MNC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details