1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
Cap Tant Solid 1000uF 6.3V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.12 Ohm 125°C Product overview: F750J108MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750J108MRC can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 1000UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAP TANT 1000UF 20% 6.3V 2824
CAP TANT 1000UF 20% 6.3V 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8078-6-ND | 478-8078-1-ND | 59-F750J108MRC | 78K5175 | F750J108MRC | F750J108MRC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1000uF 6.3V 0.12 Ohm Capacitor | Capacitor Tant, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |