22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm
CAP TANT 22UF 20% 16V 1411
CAP TANT 22UF 20% 16V 1411
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9387-2-ND | F911C226MBA | F911C226MBA |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |