Kyocera Corporation Tantalum Capacitors F910J476MAAAJ6

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12527-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12527-6-ND
Tantalum Capacitors 478-12527-6-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12527-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12527-1-ND
Tantalum Capacitors 478-12527-1-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12527-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12527-2-ND
Tantalum Capacitors 478-12527-2-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.25Ohm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx - 99AC9236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx
99AC9236
Cap, 47Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx 99AC9236
CAP, 47UF, 6.3V, TANT, CASE A; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F91-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, CASE A; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F91-AJ6 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F910J476MAAAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910J476MAAAJ6
Tantalum Capacitors F910J476MAAAJ6
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F910J476MAAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F910J476MAAAJ6
Capacitors - Tantalum Capacitors F910J476MAAAJ6
Capacitors - Tantalum Capacitors

Capacitors - Tantalum Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12527-6-ND 478-12527-1-ND 99AC9236 F910J476MAAAJ6 F910J476MAAAJ6
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 6.3V, Tant, Case A; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814679 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers