Kyocera Corporation Film Capacitor CB212C0333JBA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - CB212C0333JBA - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB212C0333JBA
Film Capacitor CB212C0333JBA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - CB212C0333JBA-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
CB212C0333JBA-ND
Film Capacitors CB212C0333JBA-ND
0.033µF Film Capacitor 16V 25V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 1206 (3216 Metric)

0.033µF Film Capacitor 16V 25V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - CB212C0333JBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
CB212C0333JBA
Capacitors - Film Capacitors CB212C0333JBA
CAP FILM 0.033UF 5% 25VDC 1206

CAP FILM 0.033UF 5% 25VDC 1206

Supplier's Site
Capacitor Poly Film Film 0.033Uf 5%, 25V; Capacitance Kyocera Avx - 69K7470 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 0.033Uf 5%, 25V; Capacitance Kyocera Avx
69K7470
Capacitor Poly Film Film 0.033Uf 5%, 25V; Capacitance Kyocera Avx 69K7470
CAPACITOR POLY FILM FILM 0.033UF 5%, 25V; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polyester; Voltage Rating:25V; Life Time @ Temperature:1000 hours @ 85°C; Capacitor Case Style:1206 [3216 Metric] RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 0.033UF 5%, 25V; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polyester; Voltage Rating:25V; Life Time @ Temperature:1000 hours @ 85°C; Capacitor Case Style:1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - CB212C0333JBA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CB212C0333JBA
Film Capacitors CB212C0333JBA
CAP FILM 0.033UF 5% 25VDC 1206

CAP FILM 0.033UF 5% 25VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB212C0333JBA CB212C0333JBA-ND CB212C0333JBA 69K7470 CB212C0333JBA
Product Name Film Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film Film 0.033Uf 5%, 25V; Capacitance Kyocera Avx Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 16 volts 16 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers