The F750J108KRC is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 1000OºF and a rated voltage of 6.3V. It has a capacitance tolerance of ±10% and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. Leakage current specifications indicate that at 20°C, it should not exceed 0.01CV or 0.5OºA, and at 85°C, it should not exceed 0.1CV or 5OºA. The capacitor exhibits a maximum capacitance change of +15% at +125°C and -10% at -55°C. It is designed for surface mount applications and is suitable for use in smartphones, mobile phones, wireless modules, and hearing aids. The product has been surge current tested and is characterized by low profile and high capacitance density, making it a suitable choice for compact electronic designs.
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 120mOhm
CAP TANT 1000UF 10% 6.3V 2824
CAP TANT 1000UF 10% 6.3V 2824
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F750J108KRCAVX-ND | F750J108KRC | F750J108KRC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |