Kyocera Corporation Trimmers, Variable Capacitors - CTZ3E-03A-W1-PF CTZ3E-03A-W1-PF

Description
Manufacturer: AVX Corporation Win Source Part Number: 771928-CTZ3E-03A-W1- PF Series: CTZ, Kyocera Packaging: Reel package Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 1 ~ 3pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 771928-CTZ3E-03A-W1- PF Series: CTZ, Kyocera Packaging: Reel package Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 1 ~ 3pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - CTZ3E-03A-W1-PF - 771928-CTZ3E-03A-W1-PF - Win Source Electronics
Laguna Hills, CA, United States
Trimmers, Variable Capacitors - CTZ3E-03A-W1-PF
771928-CTZ3E-03A-W1-PF
Trimmers, Variable Capacitors - CTZ3E-03A-W1-PF 771928-CTZ3E-03A-W1-PF
Manufacturer: AVX Corporation Win Source Part Number: 771928-CTZ3E-03A-W1- PF Series: CTZ, Kyocera Packaging: Reel package Features: Low Profile Mounting: SMD Adjustment Type: Top Adjustment Part Status: Obsolete(EOL) Capacitance Range: 1 ~ 3pF Categories: Capacitors Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 771928-CTZ3E-03A-W1-PF
Series: CTZ, Kyocera
Packaging: Reel package
Features: Low Profile
Mounting: SMD
Adjustment Type: Top Adjustment
Part Status: Obsolete(EOL)
Capacitance Range: 1 ~ 3pF
Categories: Capacitors
Dimension: Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 25V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmers, Variable Capacitors - 478-CTZ3E-03A-W1-PFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
478-CTZ3E-03A-W1-PFTR-ND
Trimmers, Variable Capacitors 478-CTZ3E-03A-W1-PFTR-ND
1 ~ 3pF Trimmer Capacitor 25V Top Surface Mount

1 ~ 3pF Trimmer Capacitor 25V Top Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 771928-CTZ3E-03A-W1-PF 478-CTZ3E-03A-W1-PFTR-ND
Product Name Trimmers, Variable Capacitors - CTZ3E-03A-W1-PF Trimmers, Variable Capacitors
Capacitance Range 1.00E-6 to 3.00E-6 microF 1.00E-6 to 3.00E-6 microF
WVDC 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology
Packing Method Tape Reel; Reel package Tape Reel
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details