Kyocera Corporation Tantalum Capacitors F921A335MPA

Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8124-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8124-6-ND
Tantalum Capacitors 478-8124-6-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8124-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8124-2-ND
Tantalum Capacitors 478-8124-2-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8124-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8124-1-ND
Tantalum Capacitors 478-8124-1-ND
3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - F921A335MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A335MPA
Tantalum Capacitors F921A335MPA
CAP TANT 3.3UF 20% 10V 0805

CAP TANT 3.3UF 20% 10V 0805

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 49H8696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
49H8696
Capacitor Tant, 3.3Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 49H8696
CAPACITOR TANT, 3.3UF 10V, 12 OHM, 0.2, 2012-12; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 10V, 12 OHM, 0.2, 2012-12; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:50mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8124-6-ND 478-8124-2-ND F921A335MPA 49H8696
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details