Kyocera Corporation Tantalum Capacitors F911E336MNC

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8108-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8108-6-ND
Tantalum Capacitors 478-8108-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8108-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8108-2-ND
Tantalum Capacitors 478-8108-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8108-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8108-1-ND
Tantalum Capacitors 478-8108-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 25V 0.2 Ohm Capacitor
59-F911E336MNC
SMD 33uF 25V 0.2 Ohm Capacitor 59-F911E336MNC
Cap Tant Solid 33uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.2 Ohm 125°C T/R Product overview: F911E336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911E336MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 25V N CASE 20%( 7.3 X 4.3 X 2.8mm) Inward L SMD 0.2 Ohm 125°C T/R Product overview: F911E336MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911E336MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911E336MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911E336MNC
Capacitors - Tantalum Capacitors F911E336MNC
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - F911E336MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911E336MNC
Tantalum Capacitors F911E336MNC
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8108-6-ND 478-8108-2-ND 59-F911E336MNC F911E336MNC F911E336MNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 25V 0.2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details