Kyocera Corporation Tantalum Capacitors F751A157MCC

Description
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8084-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8084-6-ND
Tantalum Capacitors 478-8084-6-ND
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8084-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8084-1-ND
Tantalum Capacitors 478-8084-1-ND
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8084-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8084-2-ND
Tantalum Capacitors 478-8084-2-ND
150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

150µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 220mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.22 Ohm Capacitor
59-F751A157MCC
SMD 150uF 10V 0.22 Ohm Capacitor 59-F751A157MCC
Cap Tant Solid 150uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.22 Ohm 125°C Product overview: F751A157MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A157MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V C CASE 20% (7.1 X 3.2 X 2.5mm) Pad SMD 0.22 Ohm 125°C Product overview: F751A157MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.22 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A157MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F751A157MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F751A157MCC
Tantalum Capacitors F751A157MCC
CAP TANT 150UF 20% 10V 2812

CAP TANT 150UF 20% 10V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F751A157MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F751A157MCC
Capacitors - Tantalum Capacitors F751A157MCC
CAP TANT 150UF 20% 10V 2812

CAP TANT 150UF 20% 10V 2812

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8084-6-ND 478-8084-1-ND 59-F751A157MCC F751A157MCC F751A157MCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 150uF 10V 0.22 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers