Kyocera Corporation Tantalum Capacitors F750G477KCC

Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8076-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8076-6-ND
Tantalum Capacitors 478-8076-6-ND
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8076-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8076-2-ND
Tantalum Capacitors 478-8076-2-ND
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8076-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8076-1-ND
Tantalum Capacitors 478-8076-1-ND
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 4V 0.12 Ohm Capacitor
59-F750G477KCC
SMD 470uF 4V 0.12 Ohm Capacitor 59-F750G477KCC
Cap Tant Solid 470uF 4V C CASE 10% (7.1 X 3.2 X 2.5mm) Pad SMD 7132-28 0.12 Ohm 125°C Product overview: F750G477KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G477KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 4V C CASE 10% (7.1 X 3.2 X 2.5mm) Pad SMD 7132-28 0.12 Ohm 125°C Product overview: F750G477KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G477KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F750G477KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G477KCC
Tantalum Capacitors F750G477KCC
CAP TANT 470UF 10% 4V 2812

CAP TANT 470UF 10% 4V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750G477KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750G477KCC
Capacitors - Tantalum Capacitors F750G477KCC
CAP TANT 470UF 10% 4V 2812

CAP TANT 470UF 10% 4V 2812

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8076-6-ND 478-8076-2-ND 59-F750G477KCC F750G477KCC F750G477KCC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 4V 0.12 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers