The F911C336MCC is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33OºF and a rated voltage of 16V. It is designed with a low equivalent series resistance (ESR) and is compliant with the RoHS3 directive. This capacitor is suitable for general medium power DC/DC converters and is available in a J-Lead surface mount package. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±20% and a maximum leakage current specification of 0.01CV or 0.5OºA at 20°C. The capacitor is surge current tested and demonstrates stability in capacitance change under various temperature conditions, with a maximum change of +15% at +125°C and -10% at -55°C. The F911C336MCC is characterized by its robust performance in demanding environments, making it a reliable choice for applications requiring stable capacitance and low ESR.
Cap Tant Solid 33uF 16V C CASE 20%( 6 X 3.2 X 2.5mm) Inward L SMD 0.4 Ohm 125°C T/R Product overview: F911C336MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911C336MCC can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
CAP TANT 33UF 20% 16V 2312
CAPACITOR TANT, 33UF 16V, 0.4 OHM, 0.2, 6032-25; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:-; Failure Rate:-; Ripple Current:524mA; Qualification:- RoHS Compliant: Yes
CAP TANT 33UF 20% 16V 2312
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F911C336MCC | 478-8103-2-ND | 478-8103-6-ND | F911C336MCC | 50M9192 | F911C336MCC |
| Product Name | SMD 33uF 16V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 33Uf 16V, 0.4 Ohm, 0.2, 6032-25; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |