Kyocera Corporation Capacitors - Tantalum - Polymer Capacitors F380J476MSAAH1

Description
Win Source Part Number: 1354385-F380J476MSAA H1 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F38 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: S
Request a Quote Datasheet
Description
Win Source Part Number: 1354385-F380J476MSAA H1 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F38 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1354385-F380J476MSAAH1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1354385-F380J476MSAAH1
Capacitors - Tantalum - Polymer Capacitors 1354385-F380J476MSAAH1
Win Source Part Number: 1354385-F380J476MSAA H1 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F38 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: S

Win Source Part Number: 1354385-F380J476MSAAH1
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: F38
Package: Tape & Reel
Product Status: Not For New Designs
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 150mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: S

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9700-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9700-2-ND
Tantalum - Polymer Capacitors 478-9700-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9700-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9700-6-ND
Tantalum - Polymer Capacitors 478-9700-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 0805 (2012 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.15 Ohm Capacitor
70-F380J476MSAAH1
SMD 47uF 0.15 Ohm Capacitor 70-F380J476MSAAH1
Cap Tant Polymer 47uF 6.3VDC S CASE 20%( 2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.15 Ohm 105°C T/R Product overview: F380J476MSAAH1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J476MSAAH1 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 6.3VDC S CASE 20%( 2 X 1.25 X 0.8mm) Undertab SMD 2012-09 0.15 Ohm 105°C T/R Product overview: F380J476MSAAH1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J476MSAAH1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F380J476MSAAH1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F380J476MSAAH1
Capacitors - Tantalum - Polymer Capacitors F380J476MSAAH1
CAP TANT POLY 47UF 6.3V 0805

CAP TANT POLY 47UF 6.3V 0805

Supplier's Site
Tantalum - Polymer Capacitors - F380J476MSAAH1 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
F380J476MSAAH1
Tantalum - Polymer Capacitors F380J476MSAAH1
CAP TANT POLY 47UF 6.3V 0805

CAP TANT POLY 47UF 6.3V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1354385-F380J476MSAAH1 478-9700-2-ND 478-9700-6-ND 70-F380J476MSAAH1 F380J476MSAAH1 F380J476MSAAH1
Product Name Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 47uF 0.15 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details