Kyocera Corporation SMD 1000uF 4V 0.12 Ohm Capacitor F750G108KDC

Description
Cap Tant Solid 1000uF 4V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108KDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1000uF 4V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108KDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1000uF 4V 0.12 Ohm Capacitor
59-F750G108KDC
SMD 1000uF 4V 0.12 Ohm Capacitor 59-F750G108KDC
Cap Tant Solid 1000uF 4V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108KDC can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 4V D CASE 10% (7.3 X 4.3 X 2.8mm) Pad SMD 7343-31 0.12 Ohm 125°C Product overview: F750G108KDC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 4V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F750G108KDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8072-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8072-1-ND
Tantalum Capacitors 478-8072-1-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8072-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8072-2-ND
Tantalum Capacitors 478-8072-2-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8072-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8072-6-ND
Tantalum Capacitors 478-8072-6-ND
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 120mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F750G108KDC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750G108KDC
Capacitors - Tantalum Capacitors F750G108KDC
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - F750G108KDC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G108KDC
Tantalum Capacitors F750G108KDC
CAP TANT 1000UF 10% 4V 2917

CAP TANT 1000UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F750G108KDC 478-8072-1-ND 478-8072-6-ND F750G108KDC F750G108KDC
Product Name SMD 1000uF 4V 0.12 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 4 volts 4 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers