Kyocera Corporation Tantalum Capacitors F750G477MCC

Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8077-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8077-2-ND
Tantalum Capacitors 478-8077-2-ND
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 120mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4020
Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4020
CAPACITOR TANT, 470UF, 4V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:957mA RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:957mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F750G477MCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F750G477MCC
Capacitors - Tantalum Capacitors F750G477MCC
CAP TANT 470UF 20% 4V 2812

CAP TANT 470UF 20% 4V 2812

Supplier's Site
Tantalum Capacitors - F750G477MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G477MCC
Tantalum Capacitors F750G477MCC
CAP TANT 470UF 20% 4V 2812

CAP TANT 470UF 20% 4V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8077-2-ND 58R4020 F750G477MCC F750G477MCC
Product Name Tantalum Capacitors Capacitor Tant, 470Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers