Kyocera Corporation Tantalum Capacitors F920G335MPA

Description
3.3µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920G335MPAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920G335MPAAVX-ND
Tantalum Capacitors F920G335MPAAVX-ND
3.3µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 12Ohm

3.3µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F920G335MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920G335MPA
Capacitors - Tantalum Capacitors F920G335MPA
CAP TANT 3.3UF 20% 4V 0805

CAP TANT 3.3UF 20% 4V 0805

Supplier's Site
Tantalum Capacitors - F920G335MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920G335MPA
Tantalum Capacitors F920G335MPA
CAP TANT 3.3UF 20% 4V 0805

CAP TANT 3.3UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920G335MPAAVX-ND F920G335MPA F920G335MPA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers