Manufacturer: AVX Corporation
Win Source Part Number: 1037461-F751A477MRC
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.150" (3.80mm)
Mounting: SMD (SMT)
Capacitance: 470μF
Tolerance: ±20%
Manufacturer Size Code: R
ESR: 120 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Cap Tant Solid 470uF 10V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 7260-38 0.12 Ohm 125°C Product overview: F751A477MRC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F751A477MRC can be used for catalog matching and distributor lookup.
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
CAPACITOR TANT, 470UF, 10V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:1.3mmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, F75 Series, 470 F, 20%, 10 V, 2824 [7260 Metric], R RoHS Compliant: Yes
CAP TANT 470UF 20% 10V 2824
CAP TANT 470UF 20% 10V 2824
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1037461-F751A477MRC | 59-F751A477MRC | 478-8089-1-ND | 478-8089-6-ND | 58R4030 | 52X6041 | F751A477MRC | F751A477MRC |
| Product Name | Tantalum Capacitors - F751A477MRC | SMD 470uF 10V 0.12 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 470Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, F75 Series, 470 F, 20%, 10 V, 2824 [7260 Metric], R Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |