e-con Systems™ Inc Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| Highlights: Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) Plugs into NVIDIA® Jetson AGX Xavier™ developer kit High Dynamic Range (HDR) with LED Flickering Mitigation (LFM)... | |
| Highlights: Streams both 3D depth and IR imaging Suitable for Outdoor/Indoor applications Hardware Trigger Plugs into NVIDIA® Jetson AGX Orin™/ Xavier™ development kits Multi-camera support upto 3 cameras (without interference)... | |
| Overview ArniCAM20 is a synchronized multi-camera solution that provides 360-degree field of view. This HDR camera solution with LFM comprises of four full HD camera module which is based on... | |
| Overview DepthVista_USB_IRD (See3CAM_TOF_CU0M30_ MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating... | |
| Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and... | |
| Overview e-CAM25_CUR360 is a Full HD MIPI CSI-2 global shutter camera for Advantech AFE-R360 Dev kit platforms. This camera is based on a 1/2.6" AR0234CS global shutter sensor with a... | |
| Overview e-CAM27_CUOAGX is a 2MP MIPI CSI-2 global shutter RGB-IR camera for the NVIDIA® Jetson AGX Orin™ platform. It is a multi-camera solution that allows you to connect up to... | |
| Overview e-CAM80_CURZH is an 8MP (4K) custom lens camera module based on 1/2.8" Sony STARVIS IMX415 CMOS image sensor. e-CAM80_CURZH camera can be interfaced with any one of the connectors... | |
| Overview e-CAM81_CUR360 is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for Advantech AFE-R360 Dev kit development kit. It is based on a 1/1.7" AR0821 CMOS sensor from onsemi®. e-CAM81_CUR360... | |
| Overview NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. It uses an FPD-Link III interface with a15... | |
| Overview NeduCAM25_CUTDA4 is a full HD global shutter FPD-Link III color camera for Texas Instruments® SK-TDA4VM developer kit. This camera solution contains NeduCAM25 - a full HD global shutter color... | |
| Overview NileCAM20_CUNX is a Full HD GMSL2 HDR camera solution for NVIDIA® Jetson™ Xavier NX™/Nano development kit. This camera is based on the 1/2.7" AR0230AT CMOS image sensor from onsemi® | |
| Overview NileCAM21_CUOAGX is a GMSL2 HDR camera for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO233AT sensor from onsemi. One of the key differentiators of... | |
| Overview NileCAM25_CUNX is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor... | |
| Overview NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. This camera kit contains the NileCAM25 - Full HD... | |
| Overview NileCAM25_CUR360 is a Full HD GMSL2 global shutter camera solution for NVIDIA® Jetson Xavier™ NX/Nano development kit. This camera solution is based on the 1/2.6" AR0234CS CMOS image sensor... | |
| Overview NileCAM30 is a first GMSL camera in the NileCAM camera series. NileCAM30 is a two board solution containing the camera module and serializer board. This camera is based on... | |
| Overview NileCAM30_USB is the four board solution containing the camera module, serializer, deserializer and USB base board. This camera is based on AR0330 CMOS image sensor from onsemi®, with USB... | |
| Overview NileCAM81_CUNX is an 8MP GMSL2 HDR camera solution for the NVIDIA® Jetson™ Xavier NX™ development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® | |
| Overview NileCAM81_CUR360 is an 8MP GMSL2 HDR camera solution for the Advantech AFE-R360 Dev kit development kit. This camera is based on the 1/2" AR0821 CMOS image sensor from onsemi® | |
| Overview qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD... | |
| Overview qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based... | |
| Overview See3CAM_27CUG is a 2MP RGB-IR global shutter USB 3.2 Gen 1 camera for accurate and fast capture of moving scenes at 36fps in full resolution. This Global shutter USB... | |
| Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having... | |
| Overview STURDeCAM20_CUOAGX is a GMSL2 HDR camera that is part of the IP67-rated series of cameras from e-con Systems called STURDeCAM. It can be readily evaluated with NVIDIA Jetson AGX... | |
| Overview STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN... | |
| Overview STURDeCAM31_CUR360 is a small form factor GMSL2 IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal... | |
| Overview This is the world's first global shutter RGB IR camera with an inbuilt ISP that has the ability to separate both RGB and IR data from the sensor output. | |
| As an NVIDIA Elite partner, e-con Systems™ offers comprehensive camera solutions for NVIDIA platforms. We support the entire NVIDIA Jetson family, including Jetson AGX Orin, NVIDIA Jetson Orin NX /... | |
| e-CAM130_CUMI1820_MO D is a 13MP MIPI Camera Module. This small form factor 13MP camera module based on AR1820HS – an 18MP CMOS Image sensor from onsemi® and has a dedicated,... | |
| e-CAM130_CURB, is a high performance, 13 MP fixed focus 4K camera solution for Raspberry Pi 4. The e-CAM130_CURB camera can be directly connected to the MIPI CSI-2 interface on the... | |
| e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi... | |
| e-CAM133_iMX8 is a 13MP auto focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial... | |
| e-CAM180_CUNX is an 18 MP MIPI camera for the NVIDIA® Jetson Xavier™ NX development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. This MIPI camera provides image... | |
| e-CAM180_CUXVR is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This solution allows to connect 6 - 18MP cameras to the NVIDIA® Jetson AGX Xavier™ | |
| e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM20_CUOAGX is a full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson AGX Orin™ platform. e-CAM20_CUOAGX is a multi-camera solution which allows to connect up to 4 cameras with... | |
| e-CAM20_CUTDA4 is a Full HD custom lens global shutter camera that can be readily integrated with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This embedded camera solution is designed... | |
| e-CAM21_CUNX is a Full HD ultra-low light MIPI camera board for NVIDIA® Jetson Xavier™ NX developer kit. This Full HD camera is based on the e-CAM220_CUMI327_MOD , a Sony STARVIS™ | |
| e-CAM220_CUMI327_MOD is a Full HD ultra-low light MIPI camera module. This Full HD camera module is based on 1/2.8" Sony® STARVIS™ IMX327 CMOS sensor with 2.9-µm pixel size. Its high... | |
| e-CAM24_CUNX is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano platforms. This camera is based on 1/2.6" AR0234CS global... | |
| e-CAM25_CUXVR is a Full HD MIPI CSI-2 global shutter color camera for NVIDIA® Jetson AGX Xavier™ platform. This camera is based on 1/2.6" AR0234CS global shutter CMOS Image sensor with... | |
| e-CAM50_CUiMX8 is a 5MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier... | |
| e-CAM50_CUNX is a 5MP MIPI CSI-2 fixed focus color camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ developer Kit. This Jetson Nano™ Camera is based on 1/2.5" AR0521 CMOS Image... | |
| e-CAM50_CUTDA4 is a 5 MP camera solution for Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit - aimed to provide a complete vision solution for Edge AI vision systems. This... | |
| e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K... | |
| e-CAM81_CUNX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson Xavier™ NX / TX2 NX / Nano development kit. It is based on a 1/1.7" AR0821 CMOS... | |
| e-CAM81_CUXVR is a multi-camera solution for the NVIDIA® Jetson AGX Xavier™ development kit. This 4K HDR camera has up to four 8 MP camera boards connected to the host using... | |
| e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to... | |
| e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its... | |
| e-CAM84_CUMI485C_MOD is an 8MP ultra low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX485 sensor. The high sensitivity of this camera module helps to... | |
| e-con Systems has designed and developed 3MP camera modules based on the Sony® ISX031 sensor, featuring advanced sub-pixel (split-pixel) technology and an in-built ISP for enhanced image processing. Our ISX031... | |
| e-con Systems has partnered with Diamond Systems to offer e‑CAM25_CUNX, a multiple 4-lane colour global shutter camera solution for the Jetson Xavier™ NX FLOYD carrier board. e-CAM25_CUNX is a 2.3... | |
| e-con Systems offers a diverse range of GigE series cameras, providing high-resolution imaging even in low light conditions and supporting longer cable lengths. Using standard interfaces such as Power over... | |
| e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability... | |
| e-con Systems™ provides multi-camera solutions seamlessly integrated with the Qualcomm® Robotics RB5 Kit - a heterogeneous computing platform combining advanced connectivity and high-accuracy AI technology. Leveraging its partnership with Qualcomm®,... | |
| e-con Systems' DepthVista series comprises a range of 3D cameras - powered by Time-of-Flight technology. These Time of Flight(ToF) Cameras work in the NIR range (940nm/850nm) for providing accurate 3D... | |
| Evaluate 8MP AR0830 Camera Module with, Overview e-CAM85_CUMI0830C_MO D is a 4K, 8 MP custom lens camera module featuring a 1/2.9" AR0830 CMOS image sensor from onsemi™. The AR0830 sensor... | |
| Evaluate 8MP RGB-IR Camera Module with, Overview 8MP RGB-IR rolling shutter camera module is capable of capturing both RGB and IR frames. This 8MP RGB-IR camera module can be connected... | |
| GMSL Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony... | |
| GMSL™ Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31 is a small form factor GMSL2™ IP69K HDR camera powered by a 1/2.42" Sony® ISX031 sensor. This automotive grade... | |
| HDR Cameras Supported Platforms, Overview e-CAM31_CUOAGX is a 3 MP MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN™. This orin camera is based on the Sony ISX031 image sensor. The... | |
| Infineon Reference Design Kit, Denebola (See3CAM_CX3_RDK_H01 R2) is an USB 3.0 - USB video class (UVC) camera RDK for Infineon Semiconductor's EZ-USB™ CX3 USB 3.0 peripheral controller. The Infineon EZ-USB™ | |
| Jetson AGX Orin Cameras | GMSL Cameras Overview The NileCAM80 is a 4K GMSL 2 camera module based on the Sony® STARVIS IMX415 sensor. This 4K Sony camera features an... | |
| Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount... | |
| Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder... | |
| Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor Fixed lens Auto focus Four-lane serial high-speed pixel interface (HiSPi™)... | |
| Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module Plugs directly in to the Variscite's DART-MX8M/DART-MX8M- MINI Evaluation Kit High speed 4-lane MIPI CSI-2 interface... | |
| Key Features of iMX8 Camera: Houses e-CAM1325_CUMI1335M_ MOD - 13MP Monochrome camera module with S-Mount holder Plugs directly into the Toradex Ixora carrier board and Verdin Development Board High-speed 2-lane... | |
| Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High... | |
| Key Features of Raspberry Pi 4 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in... | |
| Key Features 18 MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12/10 bit data per pixel Utilizes NVIDIA® Jetson's ISP for automatic exposure and White... | |
| Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RAW 10/12 bit... | |
| Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RGB RAW10-bit/12-bit data... | |
| Key Features Full HD Color camera with 4-lane MIPI CSI-2 interface Global Shutter 1/2.6" Optical Form-factor Onboard ISP Uncompressed UYVY streaming Maximum Image Transfer Rate Resolutions - MIPI Solutions (NVIDIA® | |
| Key Features Full HD RAW RGB camera based on Sony® Starvis™ IMX462 CMOS image sensor Ultra low light sensitivity Superior near-infrared performance 1/2.8" Optical Form-factor MIPI CSI-2 video output On-board... | |
| Key Features Houses Full HD camera module with S-mount lens holder Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design IP67 compliant shielded coaxial cables for... | |
| Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to... | |
| Key Features Houses NileCAM21 - Full HD GMSL2 Camera Module (supports upto 15 meters) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ | |
| Key Features Houses NileCAM30 - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Development... | |
| Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Connect... | |
| Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Toshiba's DME Jetson AGX... | |
| NileCAM81_CUXVR is an 8 MP GMSL 2 HDR camera for the NVIDIA® Jetson™ AGX Xavier development kit. This NVIDIA Jetson camera is based on the 1/2" AR0821 CMOS image sensor... | |
| NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure... | |
| NVIDIA AGX Orin Cameras | GMSL Cameras Overview NileCAM210 is a 2 MP low-light camera module based on an IMX462 sensor from Sony®. It comes with a 1/2.8" optical form... | |
| NVIDIA AGX Orin Cameras Overview e-CAM180_CUOAGX is an 18 MP multi-camera solution for the NVIDIA® Jetson AGX ORIN™ development kit. It is based on the 1/2.3-inch AR1820 sensor from onsemi®. | |
| NVIDIA AGX Orin Cameras Overview e-CAM85_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX ORIN developer kit. This camera houses an 8MP Sony® STARVIS camera module which... | |
| NVIDIA AGX Orin Cameras Overview STURDeCAM81_CUOAGX is a IP67 4K GMSL2 camera that features a AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® | |
| NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. | |
| NVIDIA AGX Xavier Cameras | GMSL Cameras Highlights: Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit High... | |
| NVIDIA AGX Xavier Cameras | GMSL Cameras Overview STURDeCAM25_CUXVR is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure... | |
| NVIDIA AGX Xavier Cameras | GMSL Cameras Supported Platforms, Overview NileCAM25_CUXVR is a Full HD global shutter GMSL2 color camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera... | |
| NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM87_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ developer kit. This camera is based on... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM81 is a 4K HDR GMSL 2 camera based on a 1/1.7-inch AR0821 sensor with a large pixel size. This HDR camera has... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of... | |
| NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor... | |
| NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA® Jetson AGX Orin™ / AGX Xavier™ development kit. This camera kit houses NileCAM130... | |
| NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM210_CUOAGX is a 2 MP GMSL camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It is based on a 1/2.8"... | |
| NVIDIA Orin Cameras | GMSL Cameras Supported Platforms, Overview NileCAM82_CUOAGX is an 8.4MP GMSL2 multi-camera solution for the NVIDIA® Jetson AGX Orin™ development kit. This camera kit houses NileCAM82 -... | |
| NVIDIA Orin Cameras | GMSL Cameras Share the product link Share the product link Share the product link Share the product link Supported Platforms, Overview NileCAM81_CUOAGX is a multi-camera solution... | |
| NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is... | |
| NVIDIA Orin Cameras | Low-light Cameras Overview The e-CAM22_CUOAGX is a full HD camera that houses the advanced SONY STARVIS™ IMX462 color CMOS image sensor. This camera is directly compatible... | |
| NVIDIA Orin Cameras Overview e-CAM130_CUOAGX is a synchronized multiple 4K camera solution for NVIDIA® Jetson AGX Orin / Xavier™ development kit that has up to four 13 MP 4-Lane MIPI... | |
| NVIDIA Orin Cameras Overview e-CAM84_CUOAGX is an 8 MP MIPI CSI-2 multi-camera with the electronic rolling shutter 1/2.9-inch AR0830 sensor from onsemi®. This camera is designed to seamlessly integrate with... | |
| NVIDIA Orin Cameras Overview NeduCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on... | |
| NVIDIA Orin Cameras Overview NileCAM80_CUOAGX is a 4K camera module that can be readily integrated with NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kits. This camera is based on... | |
| NVIDIA Orin NX/Nano Cameras Overview e-CAM82_CUONX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on Sony® STARVIS™ IMX485 CMOS image sensor. This Sony® 4K camera can be directly connected... | |
| Overview e-CAM120_CUMI477C_MO D is a 12MP camera module based on the 1/2.3" Sony IMX477 sensor. IMX477 is a very popular sensor that belongs to the Exmor RS family from Sony. | |
| Overview e-CAM227_CUMI2312C_M OD is a 2.0 MP global shutter RGB-IR Camera module. This MIPI camera module is based on OmniVision's 1/2.9" OV2312 Image sensor with 3μm x 3μm pixel OmniPixel® | |
| Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a... | |
| Overview e-CAM86_CUMI715C_MOD is an 8MP (4K) ultra-low light camera module. This MIPI camera module is based on a SONY® STARVIS™ IMX715 sensor. The high sensitivity of this camera module helps... | |
| Overview NeduCAM25 is a full HD FPD-Link III camera module based on onsemi®'s AR0234 sensor. It uses the FPD-Link III interface, a shielded coaxial cable for reliable transmission of both... | |
| Overview NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier... | |
| Overview NileCAM130M is a 13MP GMSL 2 camera based on a 1/3.2 inch AR1335 CMOS image sensor with advanced 1.1μm pixel BSI technology from onsemi™.This camera supports Global Reset Mode... | |
| Overview NileCAM20 is a 2 MP camera module based on a 1/2.7" AR0230AT CMOS image sensor from onsemi®. NileCAM20 uses GMSL interface, a shielded coaxial cable for transmission of both... | |
| Overview STURDeCAM20 is a Full HD GMSL2™ HDR camera with 15 meters IP67 coaxial cable. The STURDeCAM20 has an industrial grade Full HD CMOS sensor which together with a well-tuned... | |
| Overview The e-CAM314_CUMI0341C_M OD is a 3MP camera module featuring the AR0341AT image sensor from onsemi®. This module stands out with its remarkable features, including super-exposure pixel technology that provides... | |
| Qualcomm Cameras | GMSL Cameras Overview NileCAM85 is an 8 MP ultra-low light GMSL2 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. NileCAM85 uses the GMSL2 interface with... | |
| Raspberry Pi 4 Cameras Overview e-CAM50_CURB is a 5MP MIPI CSI 2 color camera for the Raspberry Pi 4 kit. It is based on the 1/2.5" AR0521 CMOS color image... | |
| Raspberry Pi Cameras | Low-light Cameras Overview e-CAM22_CURB, is a 2 MP IMX462 camera solution for Raspberry Pi 4. The e-CAM22_CURB camera can be directly connected to the MIPI CSI-2... | |
| SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA® Jetson™ TX2 CPU and 256 core GPU which can perform all image... | |
| Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and... | |
| STEEReoCAM® is a 2MP 3D MIPI Stereo camera for NVIDIA® Jetson Nano™/Jetson AGX Xavier™/Jetson™ TX2 developer kit with improved accuracy and depth range. This MIPI Stereo camera is based... | |
| Supported Platforms, Overview e-CAM20_CURZ is a 2 MP custom lens camera module based on 1/2.6" AR0234CS CMOS image sensor from ON Semiconductor®. It is a color camera which supports UYVY... | |
| Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image... | |
| Supported Platforms, Overview e-CAM22_CUONX is a Full HD ultra-lowlight MIPI camera for NVIDIA® Jetson ORIN NX / ORIN Nano developer kit. This ultra-low light camera is based on the SONY... | |
| Supported Platforms, Overview e-CAM25_CUONX is a Full HD MIPI CSI-2 global shutter camera for NVIDIA® Jetson Orin™ NX / Orin Nano platforms. This camera is based on a 1/2.6" AR0234CS... | |
| Supported Platforms, Overview e-CAM50_CUONX houses e-CAM55_CUMI0521_MOD , a 5.0 MP camera module with an S-mount lens holder. This camera is based on a 1/2.5" AR0521 CMOS image sensor from onsemi® | |
| Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible... | |
| Supported Platforms, Overview e-CAM81_CUONX is an 8MP (4K) HDR MIPI CSI-2 multi-board solution for NVIDIA® Jetson ORIN NX / ORIN Nano development kit. It is based on a 1/1.7" AR0821... | |
| Supported Platforms, Overview e-CAM82_CUNX is an 8MP Ultra-lowlight MIPI CSI-2 camera is based on SONY STARVIS™ IMX485 CMOS image sensor. This Sony 4K camera can be directly connected with NVIDIA® | |
| Supported Platforms, Overview e-CAM87_CUMI585_MOD is an 8 MP camera module based on 1/1.2" Sony Starvis 2 IMX585 image sensor. Sony STARVIS 2 is the latest technology with a wider dynamic... | |
| Supported Platforms, Overview Nile3CAM85_CUOAGX is an 8 MP ultra-low light GMSL3 camera for NVIDIA® Jetson Xavier™ / Orin™ development kit. It houses Nile3CAM85 - a 1/2.8" Sony® Starvis™ IMX715 camera... | |
| Supported Platforms, Overview NileCAM20_CUOAGX is a GMSL2 HDR camera designed for NVIDIA Jetson AGX Orin™ / AGX Xavier™. It is based on the ARO230AT sensor from onsemi. The camera connects... | |
| Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly... | |
| Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed... | |
| Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image... | |
| Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing... | |
| Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D... | |
| Tags: 4K Cameras | 1080P Cameras Overview FSCAM_CU135 is a first frame buffer camera in the FRAMEsafe™ camera series. It is a 13 MP Fixed focus USB camera with advanced... | |
| Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over... | |
| Tags: 4K Cameras | Enclosure Cameras Highlights Houses e-CAM130_CUMI1820_MO D - 13MP onsemi® AR1820HS Image Sensor Fixed Focus Rolling shutter with global reset mode # 13MP still capture with Zero... | |
| Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board... | |
| Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor... | |
| Tags: 5MP Cameras | Enclosure Cameras Overview See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is... | |
| Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small... | |
| Tags: Enclosure Cameras | HDR Cameras Overview See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera... | |
| Tags: Global Shutter Cameras | 1080P Cameras Overview See3CAM_24CUG, is a Full HD color global shutter USB 3.1 Gen 1 camera for accurate and fast capture of moving scenes at... | |
| Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311... | |
| Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and... | |
| Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. | |
| Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUONX is a 5 MP multi-camera solution for the NVIDIA® Jetson ORIN NX™/ORIN NANO™ development kit. It is based on 1/1.8"... | |
| Tags: GMSL2 Cameras Overview STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including... | |
| Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high... | |
| Tags: GMSL2™ Cameras Overview NileCAM27 is a 2.0 MP global shutter RGB-IR Camera module based on OmniVision's 1/2.9" OV2312 image sensor. Utilizing this image sensor which features 3μm x 3μm... | |
| Tags: GMSL2™ Cameras Overview NileCAM29 is a 2.0 MP global shutter monochrome camera module based on OmniVision's 1/2.9" OV2311 image sensor. Utilizing this image sensor which features 3μm x 3μm... | |
| Tags: GMSL2™ Cameras Overview NileCAM56 is a 5 MP high sensitivity camera module with a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. This camera module can be connected... | |
| Tags: GMSL2™ Cameras Overview STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that... | |
| Tags: HDR Cameras | Enclosure Cameras Overview See3CAM_CU20 is a Full HD HDR USB camera board with ultra-Lowlight performance. It has an ability to stream seamlessly at wide temperature range... | |
| Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to... | |
| Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB... | |
| Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera... | |
| Tags: Monochrome Cameras | 4K Cameras Overview See3CAM_CU135M is a 13MP monochrome fixed focus USB 3.1 Gen 1 camera that offers excellent picture quality in both visible and near-IR regions. | |
| Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi® AR0522 Image Sensor... | |
| Tags: Monochrome Cameras | 5MP Cameras Overview See3CAM_CU55M is the latest 5MP Monochrome camera in e-con Systems' family of USB 3.1 Gen 1 UVC cameras. Based on the AR0521, it... | |
| Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image... | |
| Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's... | |
| Tags: Stereo Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Plugs in to USB 3.0 port of NVIDIA® Jetson AGX Xavier™/Jetson™ | |
| Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera... | |
| Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB... | |
| Tags: USB 2.0 Cameras Overview e-CAM82_USB is an ultra-low light 4K USB UVC camera based on the SONY STARVIS® 1/2.8" IMX415 CMOS image sensor. This 4K ultra-HD USB 2.0 camera... | |
| Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt... | |
| Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is... | |
| The 20MP high resolution camera based on onsemi® AR2020 image sensor, is designed to deliver exceptional image quality. This camera achieves a high frame rate at 20MP even with multiple... | |
| Toradex Cameras Overview e-CAM22_CUiMX8 is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image... | |
| USB 3.1 Cameras Overview See3CAM_CU84 is a fixed-focus USB 3.2 Gen 1 superspeed camera - housing the e-CAM85_CUMI0830C_MO D, an 8 MP camera module with a reversible plug-and-play type-C interface. | |
| 12MP Sony® Starvis™ camera with MIPI CSI-2 interface 1/2.3" Optical Form-factor RGB RAW 12-bit / 10 bit data per pixel Plugs into NVIDIA Jetson ORIN NX / ORIN Nano /... | |
| 13.0 MP Colour camera with 4-lane MIPI CSI-2 interface Focus Type ‑ Auto Focus (VCM driven) 1/3.2" Optical Form-factor Maximum Image Transfer Rate : Resolutions - USB 3 Interface For... | |
| 13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming & Compressed MJPEG streaming S-mount interchangeable lens holder for flexibility to choose a lens as per... | |
| 13MP Colour camera with 4-lane MIPI CSI-2 interface 1/3.2" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements Maximum Image... | |
| 16MP SONY Color camera with 4-lane MIPI CSI-2 interface Focus Type - Auto Focus (VCM driven) 1/2.8" Optical Form-factor Output format: RAW 10 bit / 8 bit Maximum Image Transfer... | |
| 2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface Superior low light performance and IR performance 1/2.9" Optical Form-factor 8-bit/10-bit Monochrome output format S-mount interchangeable lens holder for... | |
| 5MP Colour camera with 2-lane/4-lane MIPI CSI-2 interface 1/2.5" Optical Form-factor Uncompressed UYVY streaming S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements External Trigger... | |
| 8MP (4K) color camera with 4-lane MIPI CSI-2 interface. 1/1.7" Optical Form-factor. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. Uncompressed UYVY streaming Frame... | |
| Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a... | |
| Houses 3x e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development kit Maximum Image... | |
| Houses e-CAM130_CUMI1820_MO D - 13MP AR1820HS Color Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane... | |
| Houses e-CAM130_MI1335_MOD - 13.0 MP Camera Module High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions... | |
| Houses e-CAM131_CUMI1335_MO D - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1... | |
| Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ development... | |
| Houses e-CAM137A_CUMI1335_M OD - 13.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 Developer Kit... | |
| Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board... | |
| Houses e-CAM137A_CUMI1335_M OD - 13MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX/NVIDIA® | |
| Houses e-CAM180_CUMI1820_MO D - 18 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier... | |
| Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in... | |
| Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® | |
| Houses e-CAM21_CUMI290_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses e-CAM220_CUMI327_MOD - 2.0 MP Sony® Starvis Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to Toshiba's DME... | |
| Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson Xavier™ NX development... | |
| Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in... | |
| Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder e-CAM130_TRICUTX2_AD APTOR - Adaptor board to connect six 2-Lane MIPI CSI interface cameras High-speed 2-lane MIPI CSI-2 interface... | |
| Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit... | |
| Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral... | |
| Houses e-CAM31_MI0330_MOD - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2 and TX1 Developer... | |
| Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Qualcomm DragonBoard 820c board Frame... | |
| Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs into 96Boards compliant Rock960 board Frame Rate:... | |
| Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development... | |
| Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in Diamond Systems FLOYD carrier board... | |
| Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder Multi board solution High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson AGX Xavier™ | |
| Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Frame Rate: Streams HD @... | |
| Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) Maximum Image Transfer Rate VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 30... | |
| Omnivision OV5640 CMOS image sensor Focus Type – Auto Focus (VCM driven) MIPI CSI-2 Interface Maximum Image Transfer Rate Resolutions - MJPEG VGA - 60 fps HD (720p) - 60... | |
| Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor,... | |
| Two-board solution containing a SX3 FPGA base board with DDR3 frame buffer and HDMI receiver board that has a HDMI receiver IC. Plug and Play device (UVC and UAC) Supports... |