e-con Systems™ Inc 3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board e-CAM30_CUTX1

Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for streaming Maximum Image Transfer Rate - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage - 5V +/- 5%, Current - 270mA Operating Temperature Range : -30°C to + 70°C Power Consumption: Max : 1.35W Min : 1.20W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 25 Grams (with lens) Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUTX1 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: e-CAM30A_CUMI0330_MO D - 3.4 MP Low Light Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for streaming Maximum Image Transfer Rate - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage - 5V +/- 5%, Current - 270mA Operating Temperature Range : -30°C to + 70°C Power Consumption: Max : 1.35W Min : 1.20W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 25 Grams (with lens) Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUTX1 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: e-CAM30A_CUMI0330_MO D - 3.4 MP Low Light Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board - e-CAM30_CUTX1 - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board
e-CAM30_CUTX1
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board e-CAM30_CUTX1
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit Leverages the 4-lane CSI-2 interface for streaming Maximum Image Transfer Rate - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage - 5V +/- 5%, Current - 270mA Operating Temperature Range : -30°C to + 70°C Power Consumption: Max : 1.35W Min : 1.20W Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens) Board Weight - 20 Grams (without lens) 25 Grams (with lens) Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed YUV422 format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUTX1 supports only up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: e-CAM30A_CUMI0330_MO D - 3.4 MP Low Light Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to NVIDIA® Jetson™ TX2/TX1 Development Kit
  • Leverages the 4-lane CSI-2 interface for streaming
  • Maximum Image Transfer Rate
  • - UYVY
    VGA - 60 fps
    HD (720p) - 60 fps
    Full HD (1080p) - 60 fps
    3MP - 60 fps
    3.4 MP - 50 fps
  • Operating Voltage - 5V +/- 5%, Current - 270mA
  • Operating Temperature Range : -30°C to + 70°C
  • Power Consumption:
    • Max : 1.35W
    • Min : 1.20W
  • Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Board size( L x W x H): 75.03 mm x 40.18 mm x 25.6 mm (without Lens)
  • Board Weight - 20 Grams (without lens)
    25 Grams (with lens)
  • Launched on:

Sensor:1/3" Optical format CMOS Image sensor.

Focus Type:Fixed focus

Resolution:3.4 MP

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2304H x 1536V

Responsivity:2 V/lux-sec

SNR:39 dB

Dynamic Range:69.5 dB

Output Format:Uncompressed YUV422 format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:The e-CAM30_CUTX1 supports only up to 2304x1536 pixels for 3.4 MP

DFOV : 3.4 MP - 118° (with the lens provided by e-con)


Kit Contents:

  • e-CAM30A_CUMI0330_MOD - 3.4 MP Low Light Camera Module with lens
  • Adaptor board
  • SD Card
  • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM30_CUTX1
Product Name 3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed YUV422 format
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details