e-con Systems™ Inc IMX290 Ultra-Lowlight Camera for i.MX8 Processors e-CAM20_CUiMX8

Description
e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM27_CUMI290_MOD - 2MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 30 & 60 fps HD (1280 x 720) - 30 & 60 fps Full HD (1920 x 1080) - 30 & 60 fps Output Format - YUYV Typical power consumption: 1.49W Operating Temperature Range : -30° C to 60° C Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Camera Module Features: Sensor:IMX290 from Sony STARVIS® Sensor Resolution and Optical Format:2MP CMOS Image Sensor. 1/2.8" Optical format Sensor Type:2MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:RAW 12-bit Sensor Features: Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Resolution::2.0 MP G sensitivity::1.3V at 12 - bit HCG mode & 0.65V at 12 - bit LCG mode Holder::S-Mount DFOV: 132° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM20_CUiMX8_H01R2 - 2MP MIPI Camera board (contains the e-CAM27_CUMI290_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code
Description
e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM27_CUMI290_MOD - 2MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 30 & 60 fps HD (1280 x 720) - 30 & 60 fps Full HD (1920 x 1080) - 30 & 60 fps Output Format - YUYV Typical power consumption: 1.49W Operating Temperature Range : -30° C to 60° C Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Camera Module Features: Sensor:IMX290 from Sony STARVIS® Sensor Resolution and Optical Format:2MP CMOS Image Sensor. 1/2.8" Optical format Sensor Type:2MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:RAW 12-bit Sensor Features: Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Resolution::2.0 MP G sensitivity::1.3V at 12 - bit HCG mode & 0.65V at 12 - bit LCG mode Holder::S-Mount DFOV: 132° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM20_CUiMX8_H01R2 - 2MP MIPI Camera board (contains the e-CAM27_CUMI290_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

Suppliers

Company
Product
Description
Supplier Links
IMX290 Ultra-Lowlight Camera for i.MX8 Processors - e-CAM20_CUiMX8 - e-con Systems™ Inc
San Jose, CA, United States
IMX290 Ultra-Lowlight Camera for i.MX8 Processors
e-CAM20_CUiMX8
IMX290 Ultra-Lowlight Camera for i.MX8 Processors e-CAM20_CUiMX8
e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications. This camera supports the following Toradex computer on modules: Processor - Computer on Module - Carrier Board NXP i.MX8 Apalis i.MX8 Ixora Carrier Board NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board Key Features of iMX8 Camera: Houses e-CAM27_CUMI290_MOD - 2MP fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY VGA (640 x 480) - 30 & 60 fps HD (1280 x 720) - 30 & 60 fps Full HD (1920 x 1080) - 30 & 60 fps Output Format - YUYV Typical power consumption: 1.49W Operating Temperature Range : -30° C to 60° C Lightweight, versatile, and portable multi-board solution RoHS compliant Launched on: Camera Module Features: Sensor:IMX290 from Sony STARVIS® Sensor Resolution and Optical Format:2MP CMOS Image Sensor. 1/2.8" Optical format Sensor Type:2MP CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP Output Format:RAW 12-bit Sensor Features: Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V Shutter type:Electronic Rolling Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Resolution::2.0 MP G sensitivity::1.3V at 12 - bit HCG mode & 0.65V at 12 - bit LCG mode Holder::S-Mount DFOV: 132° (with the lens provided by e-con) Kit Contents for iMX8 Camera: Hardware: e-CAM20_CUiMX8_H01R2 - 2MP MIPI Camera board (contains the e-CAM27_CUMI290_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

e-CAM20_CUiMX8 is a 2MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready camera driver integrated with Torizon, a ready-to-use Linux distribution from Toradex allowing rapid development of a variety of applications.

This camera supports the following Toradex computer on modules:

Processor - Computer on Module - Carrier Board
NXP i.MX8 Apalis i.MX8 Ixora Carrier Board
NXP i.MX8M Mini Verdin i.MX8M Mini Verdin Development Board
NXP i.MX8M Plus Verdin i.MX8M Plus Verdin Development Board

Key Features of iMX8 Camera:

  • Houses e-CAM27_CUMI290_MOD - 2MP fixed focus MIPI Camera Module
  • Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
  • High speed 4-lane MIPI CSI-2 interface
  • Maximum Frame rate
  • Resolutions - UYVY
    VGA (640 x 480) - 30 & 60 fps
    HD (1280 x 720) - 30 & 60 fps
    Full HD (1920 x 1080) - 30 & 60 fps
  • Output Format - YUYV
  • Typical power consumption: 1.49W
  • Operating Temperature Range : -30° C to 60° C
  • Lightweight, versatile, and portable multi-board solution
  • RoHS compliant
  • Launched on:

Camera Module Features:

Sensor:IMX290 from Sony STARVIS®

Sensor Resolution and Optical Format:2MP CMOS Image Sensor. 1/2.8" Optical format

Sensor Type:2MP CMOS Electronic Rolling Shutter Sensor

Image Signal Processor:On-board high performance ISP

Output Format:RAW 12-bit

Sensor Features:

Pixel size:2.9 µm x 2.9 µm

Sensor Active Area:1945H x 1097V

Shutter type:Electronic Rolling Shutter

Focus Type:Fixed focus

Array Size:1945 x 1097

Resolution::2.0 MP

G sensitivity::1.3V at 12 - bit HCG mode & 0.65V at 12 - bit LCG mode

Holder::S-Mount

DFOV: 132° (with the lens provided by e-con)


Kit Contents for iMX8 Camera:

  • Hardware:
    • e-CAM20_CUiMX8_H01R2 - 2MP MIPI Camera board (contains the e-CAM27_CUMI290_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • Sample View finder Application with Source Code
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM20_CUiMX8
Product Name IMX290 Ultra-Lowlight Camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output RAW 12-bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 766868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Security / Law Enforcement
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details