e-con Systems™ Inc IP67 AR0233 Full HD GMSL2™ HDR Camera with LFM STURDeCAM21

Description
NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor with a well-tuned Image Signal Processor (ISP) that produces exceptional image quality. This camera is based on the 1/2.5" AR0233AT CMOS image sensor with the new 3.0 μm dual conversion gain BSI pixel technology from Onsemi®. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also comes with the LFM (LED Flicker Mitigation) feature ensuring accurate image capture of images with pulsed light sources like LEDs. This camera – which comes with an IP67-rated enclosure – is supplied with an IP67 M12 lens that is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:
Description
NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor with a well-tuned Image Signal Processor (ISP) that produces exceptional image quality. This camera is based on the 1/2.5" AR0233AT CMOS image sensor with the new 3.0 μm dual conversion gain BSI pixel technology from Onsemi®. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also comes with the LFM (LED Flicker Mitigation) feature ensuring accurate image capture of images with pulsed light sources like LEDs. This camera – which comes with an IP67-rated enclosure – is supplied with an IP67 M12 lens that is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 AR0233 Full HD GMSL2™ HDR Camera with LFM - STURDeCAM21 - e-con Systems™ Inc
San Jose, CA, United States
IP67 AR0233 Full HD GMSL2™ HDR Camera with LFM
STURDeCAM21
IP67 AR0233 Full HD GMSL2™ HDR Camera with LFM STURDeCAM21
NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor with a well-tuned Image Signal Processor (ISP) that produces exceptional image quality. This camera is based on the 1/2.5" AR0233AT CMOS image sensor with the new 3.0 μm dual conversion gain BSI pixel technology from Onsemi®. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also comes with the LFM (LED Flicker Mitigation) feature ensuring accurate image capture of images with pulsed light sources like LEDs. This camera – which comes with an IP67-rated enclosure – is supplied with an IP67 M12 lens that is focused and glued in our factory. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate - Streams FHD@30fps, VGA@60fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format S-mount IP67 compliant lens focused and glued at our factory Multiple mounting options including magnetic mount support Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: 24-Bit RGB Bayer Pixel Size: 3μm x 3μm Sensor Active Area: 2048H x 1280V Array Size: 2048(H) x 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Max : 2.196W, Min : 0.78W Size in mm (l x b): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A, CE and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

NVIDIA Orin Cameras | GMSL Cameras

Overview


STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor with a well-tuned Image Signal Processor (ISP) that produces exceptional image quality. This camera is based on the 1/2.5" AR0233AT CMOS image sensor with the new 3.0 μm dual conversion gain BSI pixel technology from Onsemi®. Its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. It also comes with the LFM (LED Flicker Mitigation) feature ensuring accurate image capture of images with pulsed light sources like LEDs. This camera – which comes with an IP67-rated enclosure – is supplied with an IP67 M12 lens that is focused and glued in our factory.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate - Streams FHD@30fps, VGA@60fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • S-mount IP67 compliant lens focused and glued at our factory
    • Multiple mounting options including magnetic mount support
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Focus Distance : 1m to Infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: 24-Bit RGB Bayer
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 2048H x 1280V
    • Array Size: 2048(H) x 1280(V)
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max upto 120 dB
    • Holder: M12 (S-Mount)
    • FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: Max : 2.196W, Min : 0.78W
    • Size in mm (l x b): 42 x 42 mm (aluminium enclosure)
  • Miscellaneous:
    • Compliance:
      • FCC Class A, CE and RoHS
      • BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods
      • ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment
      • IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM21
Product Name IP67 AR0233 Full HD GMSL2™ HDR Camera with LFM
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output 24-Bit RGB Bayer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details