e-con Systems™ Inc 2MP Sony STARVIS IMX290 Ultra-low light Jetson™ TX2 Camera e-CAM21_CUTX2

Description
Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280X720) - 120 fps Full HD (1920x1080) - 120 fps Operating Voltage : 5V +/- 5%, Current : 110mA (Max) Temperature Range Operating Temperature Range: -30°C to 85°C Performance Temperature Range: -10°C to 60°C Power Consumption: Max : 0.53W Min : 0.45W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Conversion gain switching modes (LCG and HCG – Low/High Conversation Gain) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03mm x 40.18mm x 25.6mm(without Lens) Board Weight - 28 Grams (with lens) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280X720) - 120 fps Full HD (1920x1080) - 120 fps Operating Voltage : 5V +/- 5%, Current : 110mA (Max) Temperature Range Operating Temperature Range: -30°C to 85°C Performance Temperature Range: -10°C to 60°C Power Consumption: Max : 0.53W Min : 0.45W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Conversion gain switching modes (LCG and HCG – Low/High Conversation Gain) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03mm x 40.18mm x 25.6mm(without Lens) Board Weight - 28 Grams (with lens) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
2MP Sony STARVIS IMX290 Ultra-low light Jetson™ TX2 Camera - e-CAM21_CUTX2 - e-con Systems™ Inc
San Jose, CA, United States
2MP Sony STARVIS IMX290 Ultra-low light Jetson™ TX2 Camera
e-CAM21_CUTX2
2MP Sony STARVIS IMX290 Ultra-low light Jetson™ TX2 Camera e-CAM21_CUTX2
Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing Plugs in to NVIDIA® Jetson™ TX2 Developer Kit Maximum Image Transfer Rate Resolutions - YUV (NV12) HD (1280X720) - 120 fps Full HD (1920x1080) - 120 fps Operating Voltage : 5V +/- 5%, Current : 110mA (Max) Temperature Range Operating Temperature Range: -30°C to 85°C Performance Temperature Range: -10°C to 60°C Power Consumption: Max : 0.53W Min : 0.45W Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module Conversion gain switching modes (LCG and HCG – Low/High Conversation Gain) Sample application for image capture & Preview Gstreamer-1.0 support for video recording and network streaming Board size( L x W x H): 75.03mm x 40.18mm x 25.6mm(without Lens) Board Weight - 28 Grams (with lens) RoHS compliant Lightweight, versatile, and portable two-board solution Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con) Kit Contents: e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with lens Adaptor board SD Card Linux Driver & Sample Application Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder
  • Very light-sensitive BSI sensor (Ultra Low-light performance)
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Uses NVIDIA® Internal Image Signal Processor (ISP) for image processing
  • Plugs in to NVIDIA® Jetson™ TX2 Developer Kit
  • Maximum Image Transfer Rate
  • Resolutions - YUV (NV12)
    HD (1280X720) - 120 fps
    Full HD (1920x1080) - 120 fps
  • Operating Voltage : 5V +/- 5%, Current : 110mA (Max)
  • Temperature Range
    • Operating Temperature Range: -30°C to 85°C
    • Performance Temperature Range: -10°C to 60°C
  • Power Consumption:
    • Max : 0.53W
    • Min : 0.45W
  • Linux camera driver (V4L2) for 2 MP MIPI CSI-2 camera module
  • Conversion gain switching modes (LCG and HCG – Low/High Conversation Gain)
  • Sample application for image capture & Preview
  • Gstreamer-1.0 support for video recording and network streaming
  • Board size( L x W x H): 75.03mm x 40.18mm x 25.6mm(without Lens)
  • Board Weight - 28 Grams (with lens)
  • RoHS compliant
  • Lightweight, versatile, and portable two-board solution
  • Launched on:

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:2.0 MP

Pixel size:2.9 µm x 2.9 µm

Sensor Active Area:1945H x 1097V

G sensitivity:1.3 V @ 12-bit HCG mode, 0.65 V @ 12-bit LCG mode

Output Format:RAW 10/12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV :132°(with the lens provided by e-con)


Kit Contents:

  • e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with lens
  • Adaptor board
  • SD Card
  • Linux Driver & Sample Application
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM21_CUTX2
Product Name 2MP Sony STARVIS IMX290 Ultra-low light Jetson™ TX2 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output RAW 10/12 bit
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 2436392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details