e-con Systems™ Inc Eight synchronized global shutter FPD-Link III camera with 15m cable support NeduCAM25_CUOAGX

Description
Overview NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. It uses an FPD-Link III interface with a15 meter coaxial cable and FAKRA connector to connect to NVIDIA® Jetson AGX Orin™ / AGX Xavier™ platform and is capable of streaming HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Also, this global shutter camera has an onboard high-performance ISP and comes with an optional IP67-rated enclosure. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : TBD Miscellaneous: Compliance: FCC, RoHS * - Please contact camerasolutions@e-co nsystems.com. Launched on:
Description
Overview NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. It uses an FPD-Link III interface with a15 meter coaxial cable and FAKRA connector to connect to NVIDIA® Jetson AGX Orin™ / AGX Xavier™ platform and is capable of streaming HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Also, this global shutter camera has an onboard high-performance ISP and comes with an optional IP67-rated enclosure. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : TBD Miscellaneous: Compliance: FCC, RoHS * - Please contact camerasolutions@e-co nsystems.com. Launched on:

Suppliers

Company
Product
Description
Supplier Links
Eight synchronized global shutter FPD-Link III camera with 15m cable support - NeduCAM25_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
Eight synchronized global shutter FPD-Link III camera with 15m cable support
NeduCAM25_CUOAGX
Eight synchronized global shutter FPD-Link III camera with 15m cable support NeduCAM25_CUOAGX
Overview NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit. It uses an FPD-Link III interface with a15 meter coaxial cable and FAKRA connector to connect to NVIDIA® Jetson AGX Orin™ / AGX Xavier™ platform and is capable of streaming HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps. Also, this global shutter camera has an onboard high-performance ISP and comes with an optional IP67-rated enclosure. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed 4-lane MIPI CSI-2 interface Transmission of video, audio* and power over 15m coaxial cable Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: FPD-Link III Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920(H) x 1200(V) Array Size: 1920(H) x 1200(V) Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 12V with +/- 5% tolerance Operating Temperature Range: -20°C to 70°C Size in mm (l x b): Camera module: 30 x 30 mm Serializer board : 30 x 30 mm Deserializer board : TBD Miscellaneous: Compliance: FCC, RoHS * - Please contact camerasolutions@e-co nsystems.com. Launched on:

Overview


NeduCAM25_CUOAGX is a full HD global shutter FPD-Link III color camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ developer kit.

It uses an FPD-Link III interface with a15 meter coaxial cable and FAKRA connector to connect to NVIDIA® Jetson AGX Orin™ / AGX Xavier™ platform and is capable of streaming HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps.

Also, this global shutter camera has an onboard high-performance ISP and comes with an optional IP67-rated enclosure.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams HD at 120 fps, FHD at 65 fps, and 2MP at 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY format
    • High-speed 4-lane MIPI CSI-2 interface
    • Transmission of video, audio* and power over 15m coaxial cable
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: FPD-Link III
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0234CS from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920(H) x 1200(V)
    • Array Size: 1920(H) x 1200(V)
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 128.2°(D), 104.6°(H), 61.6°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 12V with +/- 5% tolerance
    • Operating Temperature Range: -20°C to 70°C
    • Size in mm (l x b):
      • Camera module: 30 x 30 mm
      • Serializer board : 30 x 30 mm
      • Deserializer board : TBD
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • * - Please contact camerasolutions@e-consystems.com.
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number NeduCAM25_CUOAGX
Product Name Eight synchronized global shutter FPD-Link III camera with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data