e-con Systems™ Inc Full HD Sony® Starvis™ IMX462 Ultra Low Light USB 3.1 Gen 1 Camera See3CAM_CU27

Description
Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB 3.1 Gen 1 camera based on the SONY® STARVIS™ IMX462 sensor that is capable of capturing high-quality images in near-infrared regions. This camera's IR sensitivity makes it suitable for night vision applications & medical microscopes. Also, the high sensitivity of this camera helps to capture images even in extremely low lighting conditions (0 lux). This camera comes with a high-performance onboard Image Signal Processor (ISP) that facilitates accurate color reproduction with auto exposure and auto white balance functions, which provides the best image output. This UVC compliant camera comes with the USB 3.1 Gen 1 interface to connect with Windows and Linux systems, and is also backward compatible with USB 2.0 host ports. This interface allows streaming of MJPEG video data in Full HD @100 fps and UYVY video data in Full HD @60 fps. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: FHD @ 100 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC** Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX462 from Sony® Focus Type: Fixed focus Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY, compressed MJPEG Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1937H x 1097V Array Size: 1937 x 1097 Pixels Holder: M12 (S-Mount) G sensitivity: 11300mV for HCG mode and 650mV for LCG mode FOV: 121.35°(D), 102.69°(H), 51.9°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 60°C Power Requirements: Max: 2.12W, Min: 0.85W Size in mm (l x b x h): Without Lens: 30 x 30 x 26 mm Board Weight: Without Lens: 13.5 Grams With Lens: 19.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com
Description
Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB 3.1 Gen 1 camera based on the SONY® STARVIS™ IMX462 sensor that is capable of capturing high-quality images in near-infrared regions. This camera's IR sensitivity makes it suitable for night vision applications & medical microscopes. Also, the high sensitivity of this camera helps to capture images even in extremely low lighting conditions (0 lux). This camera comes with a high-performance onboard Image Signal Processor (ISP) that facilitates accurate color reproduction with auto exposure and auto white balance functions, which provides the best image output. This UVC compliant camera comes with the USB 3.1 Gen 1 interface to connect with Windows and Linux systems, and is also backward compatible with USB 2.0 host ports. This interface allows streaming of MJPEG video data in Full HD @100 fps and UYVY video data in Full HD @60 fps. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: FHD @ 100 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC** Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX462 from Sony® Focus Type: Fixed focus Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY, compressed MJPEG Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1937H x 1097V Array Size: 1937 x 1097 Pixels Holder: M12 (S-Mount) G sensitivity: 11300mV for HCG mode and 650mV for LCG mode FOV: 121.35°(D), 102.69°(H), 51.9°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 60°C Power Requirements: Max: 2.12W, Min: 0.85W Size in mm (l x b x h): Without Lens: 30 x 30 x 26 mm Board Weight: Without Lens: 13.5 Grams With Lens: 19.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com

Suppliers

Company
Product
Description
Supplier Links
Full HD Sony® Starvis™ IMX462 Ultra Low Light USB 3.1 Gen 1 Camera - See3CAM_CU27 - e-con Systems™ Inc
San Jose, CA, United States
Full HD Sony® Starvis™ IMX462 Ultra Low Light USB 3.1 Gen 1 Camera
See3CAM_CU27
Full HD Sony® Starvis™ IMX462 Ultra Low Light USB 3.1 Gen 1 Camera See3CAM_CU27
Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB 3.1 Gen 1 camera based on the SONY® STARVIS™ IMX462 sensor that is capable of capturing high-quality images in near-infrared regions. This camera's IR sensitivity makes it suitable for night vision applications & medical microscopes. Also, the high sensitivity of this camera helps to capture images even in extremely low lighting conditions (0 lux). This camera comes with a high-performance onboard Image Signal Processor (ISP) that facilitates accurate color reproduction with auto exposure and auto white balance functions, which provides the best image output. This UVC compliant camera comes with the USB 3.1 Gen 1 interface to connect with Windows and Linux systems, and is also backward compatible with USB 2.0 host ports. This interface allows streaming of MJPEG video data in Full HD @100 fps and UYVY video data in Full HD @60 fps. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: FHD @ 100 fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY, compressed MJPEG Supported OS: Windows, Linux, Android* and MAC** Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX462 from Sony® Focus Type: Fixed focus Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY, compressed MJPEG Pixel Size: 2.9 μm x 2.9 μm Sensor Active Area: 1937H x 1097V Array Size: 1937 x 1097 Pixels Holder: M12 (S-Mount) G sensitivity: 11300mV for HCG mode and 650mV for LCG mode FOV: 121.35°(D), 102.69°(H), 51.9°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 60°C Power Requirements: Max: 2.12W, Min: 0.85W Size in mm (l x b x h): Without Lens: 30 x 30 x 26 mm Board Weight: Without Lens: 13.5 Grams With Lens: 19.5 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasolutions@e-co nsystems.com

Tags: Low Light Cameras | 1080p Cameras

  • Share the product link
  • Share the product link
  • Share the product link
  • Share the product link

Overview


See3CAM_CU27 is a Full HD USB 3.1 Gen 1 camera based on the SONY® STARVIS™ IMX462 sensor that is capable of capturing high-quality images in near-infrared regions.

This camera's IR sensitivity makes it suitable for night vision applications & medical microscopes. Also, the high sensitivity of this camera helps to capture images even in extremely low lighting conditions (0 lux).

This camera comes with a high-performance onboard Image Signal Processor (ISP) that facilitates accurate color reproduction with auto exposure and auto white balance functions, which provides the best image output.

This UVC compliant camera comes with the USB 3.1 Gen 1 interface to connect with Windows and Linux systems, and is also backward compatible with USB 2.0 host ports. This interface allows streaming of MJPEG video data in Full HD @100 fps and UYVY video data in Full HD @60 fps.

Refer Datasheet  for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: FHD @ 100 fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed UYVY, compressed MJPEG
    • Supported OS: Windows, Linux, Android* and MAC**
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: IMX462 from Sony®
    • Focus Type: Fixed focus
    • Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: Uncompressed UYVY, compressed MJPEG
    • Pixel Size: 2.9 μm x 2.9 μm
    • Sensor Active Area: 1937H x 1097V
    • Array Size: 1937 x 1097 Pixels
    • Holder: M12 (S-Mount)
    • G sensitivity: 11300mV for HCG mode and 650mV for LCG mode
    • FOV: 121.35°(D), 102.69°(H), 51.9°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -30°C to 60°C
    • Power Requirements: Max: 2.12W, Min: 0.85W
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 26 mm
    • Board Weight:
      • Without Lens: 13.5 Grams
      • With Lens: 19.5 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU27
Product Name Full HD Sony® Starvis™ IMX462 Ultra Low Light USB 3.1 Gen 1 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Uncompressed UYVY, compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details