e-con Systems™ Inc 3MP 120dB HDR NVIDIA® Jetson Orin™ Camera for Autonomous Mobility STURDeCAM31_CUOAGX

Description
GMSL Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony ISX031's sub-pixel HDR technology, this small form factor camera has been fine tuned to provide impressive HDR performance of up to 120 dB and LFM, thereby providing a solution for capturing dynamic scenes without motion artifacts. It features an onboard ISP which is tuned to achieve excellent image quality from the sensor. This camera supports both 3-meter and 15-meter coaxial cables. It is compatible with NVIDIA® Jetson AGX Orin platform, offering synchronized multi-camera solutions that can support up to eight cameras through the GMSL2 interface. Refer Datasheet for complete frame rate details. Specification Key features: Frame Rate : Streams 1920x1536 @60 fps, 1920x1536 @30 fps Refer  Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1.28m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W (For each camera) Size in mm (l x b): With enclosure - 25 x 25 mm Deserializer Board - 80.8 x 55 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:
Description
GMSL Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony ISX031's sub-pixel HDR technology, this small form factor camera has been fine tuned to provide impressive HDR performance of up to 120 dB and LFM, thereby providing a solution for capturing dynamic scenes without motion artifacts. It features an onboard ISP which is tuned to achieve excellent image quality from the sensor. This camera supports both 3-meter and 15-meter coaxial cables. It is compatible with NVIDIA® Jetson AGX Orin platform, offering synchronized multi-camera solutions that can support up to eight cameras through the GMSL2 interface. Refer Datasheet for complete frame rate details. Specification Key features: Frame Rate : Streams 1920x1536 @60 fps, 1920x1536 @30 fps Refer  Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1.28m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W (For each camera) Size in mm (l x b): With enclosure - 25 x 25 mm Deserializer Board - 80.8 x 55 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:

Suppliers

Company
Product
Description
Supplier Links
3MP 120dB HDR NVIDIA® Jetson Orin™ Camera for Autonomous Mobility - STURDeCAM31_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
3MP 120dB HDR NVIDIA® Jetson Orin™ Camera for Autonomous Mobility
STURDeCAM31_CUOAGX
3MP 120dB HDR NVIDIA® Jetson Orin™ Camera for Autonomous Mobility STURDeCAM31_CUOAGX
GMSL Cameras | HDR Cameras | Sony ISX031 Cameras Overview STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony ISX031's sub-pixel HDR technology, this small form factor camera has been fine tuned to provide impressive HDR performance of up to 120 dB and LFM, thereby providing a solution for capturing dynamic scenes without motion artifacts. It features an onboard ISP which is tuned to achieve excellent image quality from the sensor. This camera supports both 3-meter and 15-meter coaxial cables. It is compatible with NVIDIA® Jetson AGX Orin platform, offering synchronized multi-camera solutions that can support up to eight cameras through the GMSL2 interface. Refer Datasheet for complete frame rate details. Specification Key features: Frame Rate : Streams 1920x1536 @60 fps, 1920x1536 @30 fps Refer  Datasheet for complete frame rate details. Output format: UYVY S-mount IP69K compliant lens focused and glued at factory Lightweight, versatile, and portable design Small form factor Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 3m by default, Please contact camerasolutions@e-co nsystems.com for 15m cable Module Features: Sensor: ISX031 from Sony® Focus Type: Fixed focus Focus Distance: 1.28m to Infinity Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.42" Output Format: UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1937 (H) x 1553 (V) Dynamic Range: Max upto 120 dB Lens Holder: M12 (S-Mount) FOV: 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con) 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 1.324W (For each camera) Size in mm (l x b): With enclosure - 25 x 25 mm Deserializer Board - 80.8 x 55 mm Board weight : 40 Grams (with lens) Standards and Compliance: FCC Class-B, RoHS For application specific standards, refer here » refer here» IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs) Launched on:

GMSL Cameras | HDR Cameras | Sony ISX031 Cameras


Overview


STURDeCAM31_CUOAGX is a GMSL2 HDR IP69K low light camera powered by an automotive-grade 3MP ISX031 sensor from Sony®. Leveraging Sony ISX031's sub-pixel HDR technology, this small form factor camera has been fine tuned to provide impressive HDR performance of up to 120 dB and LFM, thereby providing a solution for capturing dynamic scenes without motion artifacts. It features an onboard ISP which is tuned to achieve excellent image quality from the sensor. This camera supports both 3-meter and 15-meter coaxial cables. It is compatible with NVIDIA® Jetson AGX Orin platform, offering synchronized multi-camera solutions that can support up to eight cameras through the GMSL2 interface.

Refer Datasheet for complete frame rate details.


Specification


  • Key features:
    • Frame Rate : Streams 1920x1536 @60 fps, 1920x1536 @30 fps
      Refer  Datasheet for complete frame rate details.
    • Output format: UYVY
    • S-mount IP69K compliant lens focused and glued at factory
    • Lightweight, versatile, and portable design
    • Small form factor
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 3m by default, Please contact camerasolutions@e-consystems.com for 15m cable
  • Module Features:
    • Sensor: ISX031 from Sony®
    • Focus Type: Fixed focus
    • Focus Distance: 1.28m to Infinity
    • Sensor Resolution: 3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.42"
    • Output Format: UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1937 (H) x 1553 (V)
    • Dynamic Range: Max upto 120 dB
    • Lens Holder: M12 (S-Mount)
    • FOV:
      • 54.04°(H), 42.86°(V), 70.17°(D) (Default lens provided by e-con)
      • 128.7°(H), 98.7°(V), 170.1°(D) (Please contact e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: 1.324W (For each camera)
    • Size in mm (l x b):
      • With enclosure - 25 x 25 mm
      • Deserializer Board - 80.8 x 55 mm
    • Board weight : 40 Grams (with lens)
  • Standards and Compliance:
    • FCC Class-B, RoHS
    • For application specific standards, refer here » refer here»
    • IP69K Certified (Dust tight with protection against close-range high pressure, high temperature spray downs)
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM31_CUOAGX
Product Name 3MP 120dB HDR NVIDIA® Jetson Orin™ Camera for Autonomous Mobility
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output UYVY
Resolution 3MP
Unlock Full Specs
to access all available technical data

Similar Products

Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 271608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details