e-con Systems™ Inc Low Light USB Camera with Microphone Conversa ®

Description
Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship product See3CAM_CU30, with built-in stereo microphone for crystal clear sound. It is a plug-and-play (UVC and UAC) compliant USB 3.1 Gen1 SuperSpeed camera and is also backward compatible with USB 2.0 host ports. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 3MP @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** 10 pin GPIO header External Hardware Trigger input Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Microphone features: Channels: 2 (Stereo) Bit depth: 16 bit Sampling Frequency: 48 KHz Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max : 2.55W, Min: 1.20W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 19 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Description
Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship product See3CAM_CU30, with built-in stereo microphone for crystal clear sound. It is a plug-and-play (UVC and UAC) compliant USB 3.1 Gen1 SuperSpeed camera and is also backward compatible with USB 2.0 host ports. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 3MP @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** 10 pin GPIO header External Hardware Trigger input Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Microphone features: Channels: 2 (Stereo) Bit depth: 16 bit Sampling Frequency: 48 KHz Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max : 2.55W, Min: 1.20W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 19 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Suppliers

Company
Product
Description
Supplier Links
Low Light USB Camera with Microphone - Conversa ® - e-con Systems™ Inc
San Jose, CA, United States
Low Light USB Camera with Microphone
Conversa ®
Low Light USB Camera with Microphone Conversa ®
Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship product See3CAM_CU30, with built-in stereo microphone for crystal clear sound. It is a plug-and-play (UVC and UAC) compliant USB 3.1 Gen1 SuperSpeed camera and is also backward compatible with USB 2.0 host ports. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control). Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD @ 60 fps & 3MP @ 60 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** 10 pin GPIO header External Hardware Trigger input Digital Zoom: Upto 8x Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4 MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/3" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2304(H) x 1536(V) Array Size: 2304(H) x 1536(V) Responsivity: 2.0 V/lux-sec (550 nm) SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Microphone features: Channels: 2 (Stereo) Bit depth: 16 bit Sampling Frequency: 48 KHz Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to 70°C Power Requirements: Max : 2.55W, Min: 1.20W Size in mm (l x b x h): Without Lens: 30 x 30 x 30.2 mm Board Weight: Without Lens: 14 Grams With Lens: 19 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.

Tags: 1080p Cameras | Low Light Cameras


Overview


Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our flagship product See3CAM_CU30, with built-in stereo microphone for crystal clear sound. It is a plug-and-play (UVC and UAC) compliant USB 3.1 Gen1 SuperSpeed camera and is also backward compatible with USB 2.0 host ports. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control).

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams Full HD @ 60 fps & 3MP @ 60 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android * and MAC **
    • 10 pin GPIO header
    • External Hardware Trigger input
    • Digital Zoom: Upto 8x
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
    • Interface:
      • Interface: USB 3.1 Gen 1 device
      • Connector: Type-C reversible interface connector
      • UVC Compliant - no additional drivers required
      • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0330 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 3.4 MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/3"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 2.2μm x 2.2μm
    • Sensor Active Area: 2304(H) x 1536(V)
    • Array Size: 2304(H) x 1536(V)
    • Responsivity: 2.0 V/lux-sec (550 nm)
    • SNR: 39 dB
    • Dynamic Range: 69.5 dB
    • Holder: M12 (S-Mount)
    • FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con)
  • Microphone features:
    • Channels: 2 (Stereo)
    • Bit depth: 16 bit
    • Sampling Frequency: 48 KHz
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Power Requirements: Max : 2.55W, Min: 1.20W
    • Size in mm (l x b x h):
      • Without Lens: 30 x 30 x 30.2 mm
    • Board Weight:
      • Without Lens: 14 Grams
      • With Lens: 19 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number Conversa ®
Product Name Low Light USB Camera with Microphone
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2661717 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details