e-con Systems™ Inc Datasheets for Low Light Cameras
Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.
Low Light Cameras: Learn more
| Product Name | Notes |
|---|---|
| Overview qSmartAI20_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises e-con's Sony IMX462 based Full HD... | |
| Overview qSmartAI80_CUQ610 is a ready-to-deploy AI vision kit based on the Qualcomm® QCS610 processor with powerful AI processing capabilities. This Qualcomm vision kit comprises of e-con's Sony STARVIS IMX415 based... | |
| e-CAM220_CUMI327_MOD is a Full HD ultra-low light MIPI camera module. This Full HD camera module is based on 1/2.8" Sony® STARVIS™ IMX327 CMOS sensor with 2.9-µm pixel size. Its high... | |
| e-CAM80_CUNX is a 8MP Ultra-lowlight MIPI CSI-2 camera capable of streaming 4K @ 44 fps. This 8MP camera is based on SONY STARVIS™ IMX415 CMOS image sensor. This Sony 4K... | |
| e-CAM82_CUOAGX is an 8 MP ultra-lowlight MIPI CSI-2 camera for NVIDIA® Jetson AGX Orin™. This Orin camera is based on the Sony STARVIS™ IMX485 CMOS image sensor which helps to... | |
| e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its... | |
| Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor 16bits of UYVY data per pixel S-mount interchangeable lens holder... | |
| Key Features of AR0330 Low Light Camera Module 3.4 MP Colour camera with 4-lane MIPI CSI-2 interface 1/3" Optical Form-factor Fixed lens Auto focus Four-lane serial high-speed pixel interface (HiSPi™)... | |
| Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RGB RAW10-bit/12-bit data... | |
| Key Features Full HD RAW RGB camera based on Sony® Starvis™ IMX462 CMOS image sensor Ultra low light sensitivity Superior near-infrared performance 1/2.8" Optical Form-factor MIPI CSI-2 video output On-board... | |
| Key Features Houses Full HD camera module with S-mount lens holder Gigabit Multimedia Serial Link 2 (GMSL2) interface with IP67 certified FAKRA connector design IP67 compliant shielded coaxial cables for... | |
| Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder 8x 2-lane or 4x 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Connect... | |
| Key Features Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Toshiba's DME Jetson AGX... | |
| NVIDIA AGX Orin Cameras Supported Platforms, Overview The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image sensor. | |
| Overview e-CAM519_CUMI335_MOD is a 5MP low light camera module based on the 1/2.8" Sony STARVIS IMX335 CMOS image sensor. It is a high-speed 4-lane MIPI-CSI2 camera that comes with a... | |
| SmarteCAM is a ready to deploy artificial intelligence camera with powerful AI processing capabilities with an on-board NVIDIA® Jetson™ TX2 CPU and 256 core GPU which can perform all image... | |
| Supported Platforms, Overview e-CAM21_CURZ is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera which supports UYVY image... | |
| Supported Platforms, Overview e-CAM80_CUONX is an 8MP ultra-lowlight MIPI CSI-2 camera based on SONY STARVIS™ IMX415 CMOS image sensor. This ultra-low light camera provides high-quality imaging even in both visible... | |
| Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing... | |
| Tags: Low Light Cameras | 1080p Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU27 is a Full HD USB... | |
| Tags: Low Light Cameras | Enclosure Cameras Overview See3CAM_CU30 is a 3.4 MP UVC-compliant Low Light USB camera board based on AR0330 sensor from onsemi®. This Low Light Board Camera... | |
| Tags: NVIDIA Orin NX Cameras Supported Platforms, Overview The e-CAM121_CUONX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony® Starvis™ IMX412 back-illuminated and stacked CMOS image... | |
| Tags: USB 2.0 Cameras Overview Hyperyon® (e-CAM22_USB) is a 2MP Ultra Low-light USB Camera with High Dynamic Range (HDR) support and H.264/MJPEG compression. This USB UVC compliant camera is... | |
| 2.0 MP Global Shutter Monochrome camera with 2-lane MIPI CSI-2 interface Superior low light performance and IR performance 1/2.9" Optical Form-factor 8-bit/10-bit Monochrome output format S-mount interchangeable lens holder for... | |
| Five-board solution containing a base board based on CX3, an Image Signal Processor board, a camera daughter board based on OV13850, LED Board and a debug board. THine®'s ISP, a... | |
| Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder High Dynamic Range(HDR) and Low light performance High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in... | |
| Houses e-CAM21_CUMI290_MOD - 2.0 MP Camera Module with S-mount lens holder Very light-sensitive BSI sensor (Ultra Low-light performance) High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Uses NVIDIA® | |
| Houses e-CAM221_CUMI462_MOD - Full HD Sony Starvis™ Camera Module with S-mount lens holder High-speed 4-lane MIPI CSI-2 interface product variants to connect with the CPU Plugs in to NVIDIA® Jetson... | |
| Houses e-CAM222_CUMI2311_MO D - 2MP Camera Module with S-Mount lens holder Superior low light performance and IR performance High-speed 2-lane MIPI CSI-2 interface to connect with the CPU Plugs in... | |
| Houses e-CAM83_CUMI415_MOD - 8MP Sony® STARVIS Camera Module with S-mount lens holder. Ultra-Low light performance High-speed 2-lane/4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to NVIDIA® Jetson... |